location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52466 kiddie pool Framed pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Intergalactic Surprise Ball Pit and Play Pool with 50 Play Balls
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52466
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607305652
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:30
The date of the most recent change of the data-sheet in Icecat's system
Bestway 52466 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 52466 kiddie pool Framed pool :
The short editorial description of Bestway 52466 kiddie pool Framed pool

Bestway Intergalactic Surprise Ball Pit and Play Pool with 50 Play Balls
More>>>
Bestway 52466 kiddie pool Framed pool:
The official marketing text of Bestway 52466 kiddie pool Framed pool as supplied by the manufacturer

Bring a galactic adventure right to your living room or backyard, with the Bestway Intergalactic Surprise Ball Pit/Play Pool. This distinctive toy offers all the joy of a ball pit with a fun mystery twist, 4 special play balls with hidden toys inside! Your child can go on an imaginary interstellar adventure, as they sift and search through 50 colorful balls to uncover the balls that open to reveal the hidden inflatable space-themed toys within. To make sure the fun never stops, these balls are reusable and parents can change the prizes hidden within for a new adventure each and every time. Children will love having a ball pit right in their own home and parents will love the fine motor skills and sensory development it encourages. The colorful ball pit is designed with wrap around playful images of rockets, the planets and even an alien spacecraft. A galaxy view plucked right out your childs imagination. With sturdy walls and easy inflating and deflating for storage, the Intergalactic Surprise Ball Pit and Play Pool can be used in or outdoors. On a warm sunny day fill this pool with water and add the balls to explore the waters of outer space. This multiuse product is fun for kids, convenient for moms and dads and allows for hours of endless exploration.

Short summary description Bestway 52466 kiddie pool Framed pool:
This short summary of the Bestway 52466 kiddie pool Framed pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52466, Framed pool, Round, 2 yr(s), Blue, Purple

Long summary description Bestway 52466 kiddie pool Framed pool:
This is an auto-generated long summary of Bestway 52466 kiddie pool Framed pool based on the first three specs of the first five spec groups.

Bestway 52466. Pool type: Framed pool, Number of persons: 1 person(s), Shape: Round, Recommended age (min): 2 yr(s), Product color: Blue, Purple

Features
Number of persons
1 person(s)
Coloration
Pattern
Pool type *
Framed pool
Product color *
Blue, Purple
Recommended age (min) *
2 yr(s)
Shape
Round
Inflatable floor
Yes
Certification
EN71-1,2,3,8/AS NZS ISO8124
Weight & dimensions
Length
40.2" (1020 mm)
Width
40.2" (1020 mm)
Height
9.84" (250 mm)
Weight
31.5 oz (894 g)
Deflated size (W x L)
37.4 x 37.4" (950 x 950 mm)
Packaging data
Package type
Full color box
Packaging data
Package width
13" (330 mm)
Package depth
4.72" (120 mm)
Package height
11.8" (300 mm)
Package weight
2.69 lbs (1.22 kg)
Package volume
40000 cm³
Quantity
1
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
12.2" (310 mm)
Master (outer) case length
14.8" (375 mm)
Master (outer) case height
13.9" (354 mm)
Master (outer) case GTIN (EAN/UPC)
26941607305656
Quantity per shipping (inner) case
3 pc(s)
Brand Image Article code product Stock Price from
Bestway 53126 kiddie pool Framed pool Bestway 53126 kiddie pool Framed pool
(show image)
53126 53126