location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 21110 swimming kit Assorted colors Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Swim Sparkle n Shine Child 3+ Goggles
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0821808049448 show
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:46
The date of the most recent change of the data-sheet in Icecat's system
Bestway 21110 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 21110 swimming kit Assorted colors Child :
The short editorial description of Bestway 21110 swimming kit Assorted colors Child

Hydro-Swim Sparkle n Shine Child 3+ Goggles
More>>>
Bestway 21110 swimming kit Assorted colors Child:
The official marketing text of Bestway 21110 swimming kit Assorted colors Child as supplied by the manufacturer

The Hydro-Swim Sparkle ‘n Shine Goggles are the perfect shiny new accessory for a day spent in the water. They feature an eye-catching rhinestone design that allows kids to show off their fun personalities.

UV-Protected, Anti-Fog Lenses:
The lenses are a sturdy polycarbonate material that feature an anti-fog coating to keep the lenses clear when transitioning from the sun to underneath the water. They also have a UV-protective coating for protection from the sun’s harmful rays.

Comfortable Fit:
The fully adjustable silicone head strap is ideal for getting the right fit, and the silicone eyecups are designed to be snug yet soft and comfortable. Get swimming today with the Sparkle ‘n Shine Goggles from Hydro-Swim.

Short summary description Bestway 21110 swimming kit Assorted colors Child:
This short summary of the Bestway 21110 swimming kit Assorted colors Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 21110, Child, Assorted colors, 3 yr(s), Polycarbonate, Silicone, Latex

Long summary description Bestway 21110 swimming kit Assorted colors Child:
This is an auto-generated long summary of Bestway 21110 swimming kit Assorted colors Child based on the first three specs of the first five spec groups.

Bestway 21110. Recommended age group: Child, Product color: Assorted colors, Recommended age (min): 3 yr(s). Weight: 1.27 oz (36 g). Package width: 7.28" (185 mm), Package depth: 2.36" (60 mm), Package height: 5.91" (150 mm). Number of products included: 1 pc(s), Number of swimming goggles included: 1 pc(s). Master (outer) case width: 7.68" (195 mm), Master (outer) case length: 16.5" (420 mm), Master (outer) case height: 7.09" (180 mm)

Features
Recommended age (min)
3 yr(s)
Snorkel *
No
Diving fins *
No
Diving mask *
No
Swimming goggles *
Yes
Swimming cap *
No
Swimming nose clip *
No
Swimming ear plugs *
No
Product color *
Assorted colors
Lens material
Polycarbonate
Strap material
Silicone
Adjustable strap
Yes
Ultraviolet (UV) protection
Yes
Recommended age group *
Child
Doesn't contain
Latex
Country of origin
China
Certification
BS5883/ASTM F963
Weight & dimensions
Weight
1.27 oz (36 g)
Packaging data
Package width
7.28" (185 mm)
Package depth
2.36" (60 mm)
Package height
5.91" (150 mm)
Package weight
2.22 oz (63 g)
Quantity per pack
1 pc(s)
Package volume
15000 cm³
Package type
Blister
Packaging content
Number of products included *
1 pc(s)
Number of swimming goggles included
1 pc(s)
Batteries included
No
Logistics data
Master (outer) case width
7.68" (195 mm)
Master (outer) case length
16.5" (420 mm)
Master (outer) case height
7.09" (180 mm)
Quantity per shipping (inner) case
24 pc(s)