location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 25046 swimming kit Assorted colors Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Swim Firefish Youth 7+ Snorkel and Fins Se
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25046
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0821808039388 show
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:21
The date of the most recent change of the data-sheet in Icecat's system
Bestway 25046 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 25046 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 25046 swimming kit Assorted colors Child :
The short editorial description of Bestway 25046 swimming kit Assorted colors Child

Hydro-Swim Firefish Youth 7+ Snorkel and Fins Set
More>>>
Bestway 25046 swimming kit Assorted colors Child:
The official marketing text of Bestway 25046 swimming kit Assorted colors Child as supplied by the manufacturer

The Hydro-Swim Firefish Snorkel Set has everything you need for exploring the wonders of underwater life. The full set includes a snorkel, mask and fins - all constructed with non-latex based materials.

UV-Protected Lens:
The Firefish mask features a wide-view lens made with sturdy, impact-resistant polycarbonate material. The lens is coated with a UV-protective layer for eye protection in the sun.

Dry Top Snorkel:
This snorkel features a splash guard dry top to prevent water infiltration if you happen to be splashed, making this the perfect snorkeling accessory.

Comfortable Fit:
The double-feathered edge skirt prevents any leaks from entering the mask while also allowing it to sit comfortably on your face. The head strap and snorkel strap retainer are both adjustable so you can get the perfect fit. The fins feature flexible blades for better propulsion and an adjustable heel strap that makes it easy to remove them as necessary.

Short summary description Bestway 25046 swimming kit Assorted colors Child:
This short summary of the Bestway 25046 swimming kit Assorted colors Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 25046, Child, Assorted colors, 7 yr(s), Polycarbonate, EN16805/EN1972/EN16804, 24.4 oz (692 g)

Long summary description Bestway 25046 swimming kit Assorted colors Child:
This is an auto-generated long summary of Bestway 25046 swimming kit Assorted colors Child based on the first three specs of the first five spec groups.

Bestway 25046. Recommended age group: Child, Product color: Assorted colors, Recommended age (min): 7 yr(s). Weight: 24.4 oz (692 g). Package width: 15" (380 mm), Package depth: 3.94" (100 mm), Package height: 7.28" (185 mm). Number of products included: 1 pc(s). Master (outer) case width: 15.2" (385 mm), Master (outer) case length: 15.2" (385 mm), Master (outer) case height: 9.84" (250 mm)

Features
Recommended age (min)
7 yr(s)
Snorkel *
Yes
Diving fins *
Yes
Diving mask *
Yes
Swimming goggles *
No
Swimming cap *
No
Swimming nose clip *
No
Swimming ear plugs *
No
Product color *
Assorted colors
Lens material
Polycarbonate
Adjustable strap
Yes
Ultraviolet (UV) protection
Yes
Recommended age group *
Child
Certification
EN16805/EN1972/EN16804
Interleaved Two of Five (ITF-14)
40821808039386
Weight & dimensions
Weight
24.4 oz (692 g)
Packaging data
Package width
15" (380 mm)
Packaging data
Package depth
3.94" (100 mm)
Package height
7.28" (185 mm)
Package weight
28.3 oz (803 g)
Package volume
37000 cm³
Package type
Carry bag with header card
Packaging content
Number of products included *
1 pc(s)
Number of snorkels included
1
Number of diving fins included
1
Number of diving masks included
1
Logistics data
Master (outer) case width
15.2" (385 mm)
Master (outer) case length
15.2" (385 mm)
Master (outer) case height
9.84" (250 mm)
Master (outer) case GTIN (EAN/UPC)
46941607305414
Quantity per shipping (inner) case
6 pc(s)
Brand Image Article code product Stock Price from
Bestway 21110 swimming kit Assorted colors Child Bestway 21110 swimming kit Assorted colors Child
(show image)
21110 Hydro-Swim Sparkle n Shine Child 3+ Goggles