location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE1801AEUT AV transmitter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI HDBaseT-Lite Transmitter with EU Wall Plate / PoH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE1801AEUT-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469340567
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
ATEN VE1801AEUT-AT-G user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawings (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE1801AEUT AV transmitter White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends HDMI signals with superior video quality over a single Cat 5e/6/6a cable or ATEN 2L-2910 Cat 6 cable
  • - Built-in PoH (Power over HDBaseT) function – the VE1801AEUT receives power supply from the HDBaseT output port
  • - HDMI (3D, Deep color, 4K); HDCP 2.2 compliant
  • - Designed to mount in a 1-gang junction box with EU wall plate
  • - Supports RS-232 channel transmission
  • - Consumer Electronics Control (CEC) allows interconnected HDMI devices to communicate and respond to a single remote control
  • - HDBaseT Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
  • - Share function – the VE1801AEUT can remotely switch source when connecting to a compatible receiver, e.g., VP1421
  • - LED indication of device status
  • - Supports wide screen format
  • - Built-in 8KV / 15KV ESD protection
  • - Plug-and-play
Long product name ATEN VE1801AEUT AV transmitter White :
The short editorial description of ATEN VE1801AEUT AV transmitter White

HDMI HDBaseT-Lite Transmitter with EU Wall Plate / PoH
More>>>
ATEN VE1801AEUT AV transmitter White:
The official marketing text of ATEN VE1801AEUT AV transmitter White as supplied by the manufacturer

The ATEN VE1801AEUT HDMI HDBaseT-Lite transmitter delivers 4K signals up to 40 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable, ensuring users to stabilize HDMI signal transmission with support of 3D, Deep color and embedded HD lossless audio formats. During high-quality video transmission, the transmitter can resist signal interference with the equipped HDBaseT Anti-jamming technology and offer a reliable signal extension.

The VE1801AEUT can be easily mounted in a 1-gang junction box with EU wall plate, concealing bulky cable setups and presenting needed information in sight. In addition, with built-in PoH (Power over HDBaseT) function, the VE1801AEUT receives power supply from a connected PoH PSE supported receiver and streamlines complex power line deployment.

Expanding on previous models by the share function, the VE1801AEUT can remotely switch source when connecting to a compatible receiver, e.g., VP1421, bringing users for more convenient AV extension. This compact transmitter provides a neat and simple installation on walls or tables, enabling users to elegantly immerse their AV applications into any environment. Therefore, the VE1801AEUT is ideal for use in meeting rooms, digital educational environments or any application requiring stable high-quality transmission and effortless installation.

Short summary description ATEN VE1801AEUT AV transmitter White:
This short summary of the ATEN VE1801AEUT AV transmitter White data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE1801AEUT, 4096 x 2160 pixels, AV transmitter, 2755.9" (70 m), Wired, 3D, HDCP

Long summary description ATEN VE1801AEUT AV transmitter White:
This is an auto-generated long summary of ATEN VE1801AEUT AV transmitter White based on the first three specs of the first five spec groups.

ATEN VE1801AEUT. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired, Serial interface type: RS-232. Power consumption (typical): 3.26 W, Power consumption (max): 4 W. Width: 1.75" (44.4 mm), Depth: 2.7" (68.6 mm), Height: 1.97" (50 mm). Package width: 2.32" (59 mm), Package depth: 9.41" (239 mm), Package height: 6.3" (160 mm)

Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
2755.9" (70 m)
Maximum refresh rate
60 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Consumer Electronics Control (CEC) support
Yes
Wall mountable
Yes
Impedance
100 Ω
HDCP version
2.2
Product color
White
Ports & interfaces
Connectivity technology *
Wired
RJ-45 output ports
1
HDBaseT port
Yes
HDMI in
1
Serial interface type
RS-232
Power
Power consumption (typical)
3.26 W
Power consumption (max)
4 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
1.75" (44.4 mm)
Depth
2.7" (68.6 mm)
Height
1.97" (50 mm)
Weight
7.05 oz (200 g)
Packaging data
Package width
2.32" (59 mm)
Package depth
9.41" (239 mm)
Package height
6.3" (160 mm)
Package weight
20.8 oz (590 g)
Technical details
Country of origin
Taiwan
Package volume
2265.35 cm³
Logistics data
Master (outer) case width
9.84" (250 mm)
Master (outer) case length
12.8" (325 mm)
Master (outer) case height
6.89" (175 mm)
Master (outer) case weight
6.15 lbs (2.79 kg)
Master (outer) case volume
14158.42 cm³
Master (outer) case net weight
4.08 lbs (1.85 kg)
Quantity per master (outer) case
5 pc(s)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)