location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T40+634-BSGB server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2019 Datacenter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T40+634-BSGB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
550HK/634-BSGB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerEdge T40+634-BSGB server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2019 Datacenter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows Server 2019 Datacenter
  • - Intel Xeon E-2224G (8MB Cache, 3.5GHz)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name DELL PowerEdge T40+634-BSGB server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2019 Datacenter :
The short editorial description of DELL PowerEdge T40+634-BSGB server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2019 Datacenter

Intel Xeon E-2224G (8MB Cache, 3.5GHz), 8GB DDR4-SDRAM (3200MHz), 1000GB HDD, DVD±RW, Intel UHD Graphics P630, LAN, Windows Server 2019 Datacenter
More>>>
DELL PowerEdge T40+634-BSGB server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2019 Datacenter:
The official marketing text of DELL PowerEdge T40+634-BSGB server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2019 Datacenter as supplied by the manufacturer

The building block for your small business.
The dependable, efficient, and affordable entry-level server to support your growing business. Ideal for file and print and mail and messaging.

Short summary description DELL PowerEdge T40+634-BSGB server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2019 Datacenter:
This short summary of the DELL PowerEdge T40+634-BSGB server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2019 Datacenter data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T40+634-BSGB, 3.5 GHz, E-2224G, 8 GB, DDR4-SDRAM, 1 TB, Mini Tower

Long summary description DELL PowerEdge T40+634-BSGB server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2019 Datacenter:
This is an auto-generated long summary of DELL PowerEdge T40+634-BSGB server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2019 Datacenter based on the first three specs of the first five spec groups.

DELL PowerEdge T40+634-BSGB. Processor family: Intel Xeon E, Processor frequency: 3.5 GHz, Processor model: E-2224G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Operating system installed: Windows Server 2019 Datacenter. Chassis type: Mini Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2224G
Processor frequency *
3.5 GHz
Processor boost frequency
4.7 GHz
Processor cache
8 MB
Number of processors installed
1
Execute Disable Bit
Yes
Idle States
Yes
Embedded options available
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
3
Supported HDD sizes
3.5"
RAID support *
No
Optical drive type *
DVD±RW
Graphics
On-board graphics card
Yes
On-board graphics card model
Intel UHD Graphics P630
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
PS/2 ports quantity
2
Serial ports quantity
1
DisplayPorts quantity
2
Expansion slots
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI slots
1
Design
Chassis type *
Mini Tower
Product color
Black
Software
Operating system installed *
Windows Server 2019 Datacenter
Compatible operating systems *
- Canonical Ubuntu Server LTS - Microsoft Windows Server LTSC + Hyper-V
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Clear Video Technology
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply input voltage
220 V
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 47244.1" (0 - 1200 m)
Logistics data
Harmonized System (HS) code
84714100
Weight & dimensions
Width
6.95" (176.6 mm)
Depth
14.2" (359.5 mm)
Height
13.2" (335 mm)
Weight
18.5 lbs (8.4 kg)