location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset CX150 ISDN set Espresso (basisstation + handset)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX150 ISDN set Espresso (basisstation + handset)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H361-M101
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gigaset CX150 ISDN set Espresso (basisstation + handset)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Espresso
  • - Maximum indoor range: 1968.5" (50 m) Maximum outdoor range: 11811" (300 m)
  • - Talk time: 13 h Standby time: 170 h
Long product name Gigaset CX150 ISDN set Espresso (basisstation + handset) :
The short editorial description of Gigaset CX150 ISDN set Espresso (basisstation + handset)

Gigaset CX150 ISDN set Espresso (basisstation + handset)
More>>>
Short summary description Gigaset CX150 ISDN set Espresso (basisstation + handset):
This short summary of the Gigaset CX150 ISDN set Espresso (basisstation + handset) data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset CX150 ISDN set Espresso (basisstation + handset), Espresso

Long summary description Gigaset CX150 ISDN set Espresso (basisstation + handset):
This is an auto-generated long summary of Gigaset CX150 ISDN set Espresso (basisstation + handset) based on the first three specs of the first five spec groups.

Gigaset CX150 ISDN set Espresso (basisstation + handset). Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Product color: Espresso

Brand Image Article code product Stock Price from
Gigaset

Gigaset C2 Ocean-blue (lader)
(show image)
S30852-H1502-R121 C2 Ocean-blue (lader) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset C2 bundel Ocean-blue (handset +lader)
(show image)
S30852-H1501-R111 C2 bundel Ocean-blue (handset +lader) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset C1 bundel Espresso (handset + lader)
(show image)
S30852-H1503-R111 C1 bundel Espresso (handset + lader) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset S1 bundel Espresso (handset + lader)
(show image)
S30852-H1505-R111 S1 bundel Espresso (handset + lader) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset SL1 bundel White-marble (handset + lader) Espresso, Ivory
(show image)
S30852-H1520-R112 SL1 bundel White-marble (handset + lader) 0.00
(excl. VAT)
0 (incl. VAT)