Product Brochure/Datasheet
(1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 66BAKAC6IT user manual
(1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint
(1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 27" LED VA
- - Full HD 1920 x 1080 pixels 16:9
- - 75 Hz 6 ms 250 cd/m² 3000:1
- - AMD FreeSync
- - E 19 kWh 22 W
More>>>
Short summary description Lenovo C27-35 computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This short summary of the Lenovo C27-35 computer monitor 27" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo C27-35, 27", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black
Long summary description Lenovo C27-35 computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Lenovo C27-35 computer monitor 27" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.
Lenovo C27-35. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black