location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T140 + 10 CAL User
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6M5NT+623-BBCY
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2021 07:54:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - No OS
  • - Intel Xeon E-2224G (8MB Cache, 3.5GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
  • - iDRAC9 Basic
Long product name DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W :
The short editorial description of DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W

Intel Xeon E-2224G (8MB Cache, 3.5GHz), 8GB DDR4-SDRAM (2666MHz) UDIMM ECC, 1000GB HDD, DVD-RW, Intel UHD Graphics P630, LAN, iDRAC9 Basic, 365W, No OS
More>>>
DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W:
The official marketing text of DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W as supplied by the manufacturer

Focus on your business, we’ll handle IT
Easy to use, safe, and practical entry-level server for growing businesses. Ideal for file and print, and point of sale applications.

Short summary description DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W:
This short summary of the DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T140 + 10 CAL User, 3.5 GHz, E-2224G, 8 GB, DDR4-SDRAM, 1 TB, Tower

Long summary description DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W:
This is an auto-generated long summary of DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W based on the first three specs of the first five spec groups.

DELL PowerEdge T140 + 10 CAL User. Processor family: Intel Xeon E, Processor frequency: 3.5 GHz, Processor model: E-2224G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 365 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2224G
Processor frequency *
3.5 GHz
Processor boost frequency
4.7 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Thermal Design Power (TDP)
71 W
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
4
Processor operating modes
64-bit
Processor codename
Coffee Lake
Tcase
69.3 °C
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
Embedded options available
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
RAID support *
No
Optical drive type *
DVD-RW
Supported storage drive interfaces
SAS, Serial ATA
Graphics
On-board graphics card
Yes
On-board graphics card model
Intel UHD Graphics P630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
128 GB
On-board graphics card OpenGL version
4.5
On-board graphics card DirectX version
12.0
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x3E96
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Tower
Product color
Black
Performance
Remote administration
iDRAC9 Basic
Software
Operating system installed *
No
Compatible operating systems *
- Microsoft Windows Server with Hyper-V - Red Hat Enterprise Linux - SUSE Linux Enterprise Server - VMware ESXi - Citrix XenServer - Ubuntu Server - Certify XenServerf
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191037
Power
Redundant power supply (RPS) support *
No
Power supply *
365 W
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 472440.9" (0 - 12000 m)
Weight & dimensions
Width
6.89" (175 mm)
Depth
17.9" (454 mm)
Height
14.2" (360 mm)
Package width
22.5" (572 mm)
Package depth
19.9" (505 mm)
Package height
15.5" (394 mm)
Package weight
34 lbs (15.4 kg)
Packaging content
Cables included
AC
Disclaimer DELL PowerEdge T140 + 10 CAL User server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W:
Disclaimer

Actual configuration might differ from illustration