DELL logo

DELL PowerEdge R640+ Windows 2019 Essentials server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Essentials

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33479
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points DELL PowerEdge R640+ Windows 2019 Essentials server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Essentials:
  • - Windows Server 2019 Essentials
  • - Intel Xeon Silver 4210 (13.75MB Cache, 2.2GHz)
  • - 32GB DDR4-SDRAM (1 x 32) & 480GB SSD
  • - iDRAC9 Enterprise
Long product name DELL PowerEdge R640+ Windows 2019 Essentials server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Essentials:

Intel Xeon Silver 4210 (13.75MB Cache, 2.2GHz), 32GB DDR4-SDRAM, 480GB SSD, LAN (Broadcom 5720,Broadcom 57412), PERC H730P 2GB, iDRAC9 Enterprise, 750W, Windows Server 2019 Essentials

DELL PowerEdge R640+ Windows 2019 Essentials server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Essentials:

Ideal balance of density and scalability
Get scalable computing and storage in a 1U, 2-socket platform with an ideal mix of performance, cost and density for most data centers.

Short summary description DELL PowerEdge R640+ Windows 2019 Essentials server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Essentials:

DELL PowerEdge R640+ Windows 2019 Essentials, 2.2 GHz, 4210, 32 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R640+ Windows 2019 Essentials server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Essentials:

DELL PowerEdge R640+ Windows 2019 Essentials. Processor family: Intel Xeon Silver, Processor frequency: 2.2 GHz, Processor model: 4210. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB, HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2019 Essentials. Chassis type: Rack (1U)

Specs
Recommended products
Loading...
Disclaimer DELL PowerEdge R640+ Windows 2019 Essentials server 480 GB Rack (1U) Intel Xeon Silver 4210 2.2 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Essentials 0JV10+634-BSFZ:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.