DELL logo

DELL PowerEdge R540+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38326
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points DELL PowerEdge R540+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter:
  • - Windows Server 2019 Datacenter
  • - Intel Xeon Silver 4210 (13.75MB Cache, 2.2GHz)
  • - 16GB DDR4-SDRAM (1 x 16) & 480GB SSD
  • - iDRAC9 Express
Long product name DELL PowerEdge R540+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter:

Intel Xeon Silver 4210 (13.75MB Cache, 2.2GHz), 16GB DDR4-SDRAM, 480GB SSD, LAN, PERC H330, iDRAC9 Express, 495W, Windows Server 2019 Datacenter

DELL PowerEdge R540+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter:

Flexible by design
Adapt to a variety of application demands with a 2-socket, 2U rack server that offers an ideal balance of resources and affordability.

Short summary description DELL PowerEdge R540+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter:

DELL PowerEdge R540+634-BSGB, 2.2 GHz, 4210, 16 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R540+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter:

DELL PowerEdge R540+634-BSGB. Processor family: Intel Xeon Silver, Processor frequency: 2.2 GHz, Processor model: 4210. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 495 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2019 Datacenter. Chassis type: Rack (2U)

Specs
Recommended products
Loading...
Disclaimer DELL PowerEdge R540+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210 2.2 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Datacenter TPP50+634-BSGB:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.