DELL logo

DELL PowerEdge R440+634-BSGB server 600 GB Rack (1U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 550 W Windows Server 2019 Datacenter

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49057
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points DELL PowerEdge R440+634-BSGB server 600 GB Rack (1U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 550 W Windows Server 2019 Datacenter:
  • - No OS
  • - Intel Xeon Silver 4110 (11MB Cache, 2.1GHz)
  • - 16GB (2667MT/s) DDR4-SDRAM (1 x 16) & 600GB HDD
  • - iDRAC9 Enterprise
Long product name DELL PowerEdge R440+634-BSGB server 600 GB Rack (1U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 550 W Windows Server 2019 Datacenter:

Intel Xeon Silver 4110 (11MB Cache, 2.1GHz), 16GB DDR4-SDRAM (2667MT/s) RDIMM Dual Rank, 600GB HDD, LAN, PERC H330+, iDRAC9 Enterprise, 550W, No OS

DELL PowerEdge R440+634-BSGB server 600 GB Rack (1U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 550 W Windows Server 2019 Datacenter:

Designed for dense, scale-out computing
Gain performance and density in a compact 1U, 2-socket rack server for HPC, web tech and scale-out infrastructure.

Short summary description DELL PowerEdge R440+634-BSGB server 600 GB Rack (1U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 550 W Windows Server 2019 Datacenter:

DELL PowerEdge R440+634-BSGB, 2.1 GHz, 4110, 16 GB, DDR4-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge R440+634-BSGB server 600 GB Rack (1U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 550 W Windows Server 2019 Datacenter:

DELL PowerEdge R440+634-BSGB. Processor family: Intel® Xeon®, Processor frequency: 2.1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 550 W. Operating system installed: Windows Server 2019 Datacenter. Chassis type: Rack (1U)

Specs
Recommended products
Loading...
Disclaimer DELL PowerEdge R440+634-BSGB server 600 GB Rack (1U) Intel® Xeon® 4110 2.1 GHz 16 GB DDR4-SDRAM 550 W Windows Server 2019 Datacenter K01YM+634-BSGB:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.