location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-W825 TV mount 40" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tv/monitor wall mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-W825 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443115 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 589536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:20:38
The date of the most recent change of the data-sheet in Icecat's system
FPMA-W825_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-W825 user manual (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-W825 TV mount 40" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 44.1 lbs (20 kg)
  • - Minimum screen size: 10" Maximum screen size: 40" Wall
  • - Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm) Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm)
  • - Number of displays supported: 1
  • - Black
Guarantee: 5 year
Long product name Neomounts FPMA-W825 TV mount 40" Black :
The short editorial description of Neomounts FPMA-W825 TV mount 40" Black

Neomounts TV/Monitor Wall Mount (2 pivots & tiltable) for 10"-40" Screen - Black
More>>>
Neomounts FPMA-W825 TV mount 40" Black:
The official marketing text of Neomounts FPMA-W825 TV mount 40" Black as supplied by the manufacturer

The Neomounts wall mount, model FPMA-W825 is a tilt-, swivel and rotatable wall mount for flat screens up to 40" (102 cm). This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.

Neomounts' tilt (30°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily depth adjustable from 9 to 26 centimetres. Cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.

Neomounts FPMA-W825 has two pivot points and is suitable for screens up to 40" (102 cm). The weight capacity of this product is 20 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 to 200x200mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product.

Short summary description Neomounts FPMA-W825 TV mount 40" Black:
This short summary of the Neomounts FPMA-W825 TV mount 40" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-W825, 40", 2.95 x 2.95" (75 x 75 mm), 7.87 x 7.87" (200 x 200 mm), 0 - 30°, 360°, Black

Long summary description Neomounts FPMA-W825 TV mount 40" Black:
This is an auto-generated long summary of Neomounts FPMA-W825 TV mount 40" Black based on the first three specs of the first five spec groups.

Neomounts FPMA-W825. Maximum weight capacity: 44.1 lbs (20 kg), Minimum screen size: 10", Maximum screen size: 40", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Tilt angle range: 0 - 30°, Angle of rotation: 360°, Distance to the wall (min): 3.54" (9 cm), Distance to the wall (max): 10.2" (26 cm). Product color: Black

Mounting
Minimum screen size
10"
Maximum weight capacity *
44.1 lbs (20 kg)
Maximum screen size *
40"
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
0 - 30°
Swivel angle
180°
Angle of rotation
360°
Distance to the wall (max)
10.2" (26 cm)
Distance to the wall (min)
3.54" (9 cm)
Design
Product color *
Black
Technical details
Country of origin
China
Package net weight
3.22 lbs (1.46 kg)
Packaging data
Package width
10" (255 mm)
Package depth
3.35" (85 mm)
Package height
12.6" (320 mm)
Logistics data
Master (outer) case width
26.4" (670 mm)
Master (outer) case length
21" (534 mm)
Master (outer) case height
7.48" (190 mm)
Master (outer) case weight
32.4 lbs (14.7 kg)
Master (outer) case net weight
25.8 lbs (11.7 kg)
Quantity per master (outer) case
8 pc(s)
Harmonized System (HS) code
85299097
Quantity per EUR-pallet
128 pc(s)
Country Distributor
Nederland 7 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)