location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba STOR.E ALU 2S, 2.5" external hard drive 1 TB 2.5" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STOR.E ALU 2S, 2.5"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA4265E-1HJ0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026203903517
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Toshiba STOR.E ALU 2S, 2.5" external hard drive 1 TB 2.5" Black :
The short editorial description of Toshiba STOR.E ALU 2S, 2.5" external hard drive 1 TB 2.5" Black

STOR.E ALU 2S, 2.5", 1TB, USB 3.0, black
More>>>
Short summary description Toshiba STOR.E ALU 2S, 2.5" external hard drive 1 TB 2.5" Black:
This short summary of the Toshiba STOR.E ALU 2S, 2.5" external hard drive 1 TB 2.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba STOR.E ALU 2S, 2.5", 1 TB, 2.5", Black

Long summary description Toshiba STOR.E ALU 2S, 2.5" external hard drive 1 TB 2.5" Black:
This is an auto-generated long summary of Toshiba STOR.E ALU 2S, 2.5" external hard drive 1 TB 2.5" Black based on the first three specs of the first five spec groups.

Toshiba STOR.E ALU 2S, 2.5". HDD capacity: 1 TB, HDD size: 2.5". Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 05:20:10
Uk has collected 1 expert review for Toshiba STOR.E ALU 2S, 2.5" external hard drive 1 TB 2.5" Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-12-29 08:20:45
Built from a combination of metal and plastic, the Stor.E Edition is Toshiba’s more mainstream external hard disk, but that doesn’t mean it feels cheap. The colour combinations are designed to match the Satellite laptop range, with a choice of red, blue...
Bottom line It's very slow and there are faster disks available for the same amount of money...
60%
Country Distributor
United Kingdom 1 distributor(s)