location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo G24-20 LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G24-20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66CFGAC1EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713789790 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 09:14:24
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo G24-20 LED display 23.8" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.8" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 165 Hz 350 cd/m² 1000:1
  • - AMD FreeSync
  • - E 18 kWh 25 W
Long product name Lenovo G24-20 LED display 23.8" 1920 x 1080 pixels Full HD Black :
The short editorial description of Lenovo G24-20 LED display 23.8" 1920 x 1080 pixels Full HD Black

23.8" 1920 x 1080, 16:9, IPS, 0.2745x0.2745 mm, 350 nits, 99% sRGB, 1000:1, 25W / 38W, AMD FreeSync Premium
More>>>
Lenovo G24-20 LED display 23.8" 1920 x 1080 pixels Full HD Black:
The official marketing text of Lenovo G24-20 LED display 23.8" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

As an E-sports player, your arsenal of devices must be power-packed and rigged up with superior technology. Equipped for competitive gaming, the Lenovo G24-20 takes gaming performance to the next level. A screen size of 23.8-inch, ideal for E-sports, with 3-side NearEdgeless display lets you engage in gaming distraction-free. Your skills and reflexes are backed by the superfast 144 Hz refresh rate, overclock to 165 Hz along with 0.5ms MPRT and AMD FreeSync™ Premium technology - to ensure no target misses due to latency or screen tearing and stuttering. Nothing escapes your eye on the battlefield with In-Plane Switching panel, 99% sRGB colour gamut, and 350 nits brightness that offer minute details and a vivid display performance. What’s more, get more control over your G24-20 monitor with exclusive Lenovo Artery software that lets you tweak display settings to further your game. Delivering an enriching experience, the Lenovo G24-20 gaming monitor significantly reduces lags and slowdowns, enabling ultra-smooth gameplay in every frame.

Short summary description Lenovo G24-20 LED display 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo G24-20 LED display 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo G24-20, 23.8", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Lenovo G24-20 LED display 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo G24-20 LED display 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo G24-20. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Pixel density
93 ppi
Viewable size, horizontal
21.1" (53.5 cm)
Viewable size, vertical
12.3" (31.3 cm)
Color depth
8 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Color name
Raven Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
18 kWh
Energy consumption (HDR) per 1000 hours *
35 kWh
Power consumption (typical) *
25 W
Power consumption (standby) *
0.5 W
Power consumption (max)
38 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
705095
Weight & dimensions
Width (with stand)
21.3" (539.8 mm)
Depth (with stand)
9.24" (234.8 mm)
Height (with stand)
14.3" (364.2 mm)
Weight (with stand)
16.1 lbs (7.3 kg)
Width (without stand)
21.3" (539.8 mm)
Depth (without stand)
2.07" (52.5 mm)
Height (without stand)
12.7" (323.2 mm)
Weight (without stand)
11.7 lbs (5.3 kg)
Bezel width (side)
0.0787" (2 mm)
Bezel width (top)
0.0787" (2 mm)
Bezel width (bottom)
0.744" (1.89 cm)
Packaging data
Package width
30.7" (780 mm)
Package depth
6.26" (159 mm)
Package height
18.3" (464 mm)
Package weight
16.1 lbs (7.3 kg)
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
Other features
Compliance certificates
RoHS
Certification
TÜV Rheinland Eye Comfort, CCC, Tier 2
Logistics data
Harmonized System (HS) code
85285210