DELL logo

DELL SE2222H LED display 21.45" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104985
Info modified on:
17 Sept 2024, 15:44:20
Short summary description DELL SE2222H LED display 21.45" 1920 x 1080 pixels Full HD LCD Black:

DELL SE2222H, 21.45", 1920 x 1080 pixels, Full HD, LCD, 12 ms, Black

Long summary description DELL SE2222H LED display 21.45" 1920 x 1080 pixels Full HD LCD Black:

DELL SE2222H. Display diagonal: 21.45", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.