location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 013R00692 printer/scanner spare part Imaging unit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C310 Colour Imaging Unit (Long-Life Item, Typically Not Required At Avg Usage Levels)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013R00692
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205069150 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 06:03:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 013R00692 printer/scanner spare part Imaging unit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Capacity: 125000 Pages
  • - Compatible with: Xerox® C310 Color Printer​/​C315 Color Multifunction Printer
Long product name Xerox 013R00692 printer/scanner spare part Imaging unit 1 pc(s) :
The short editorial description of Xerox 013R00692 printer/scanner spare part Imaging unit 1 pc(s)

C310 Colour Imaging Unit (Long-Life Item, Typically Not Required At Avg Usage Levels)
More>>>
Xerox 013R00692 printer/scanner spare part Imaging unit 1 pc(s):
The official marketing text of Xerox 013R00692 printer/scanner spare part Imaging unit 1 pc(s) as supplied by the manufacturer

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox 013R00692 printer/scanner spare part Imaging unit 1 pc(s):
This short summary of the Xerox 013R00692 printer/scanner spare part Imaging unit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 013R00692, Imaging unit, Black, 1 pc(s)

Long summary description Xerox 013R00692 printer/scanner spare part Imaging unit 1 pc(s):
This is an auto-generated long summary of Xerox 013R00692 printer/scanner spare part Imaging unit 1 pc(s) based on the first three specs of the first five spec groups.

Xerox 013R00692. Type: Imaging unit, Device compatibility: Multifunctional, Brand compatibility: Xerox, Compatibility: C310 Colour Printer C315 Color Multifunction Printer, Product color: Black. Quantity per pack: 1 pc(s)

Features
Type *
Imaging unit
Device compatibility *
Multifunctional
Brand compatibility *
Xerox
Compatibility *
C310 Colour Printer C315 Color Multifunction Printer
Product color
Black
Maximum capacity
125000 sheets
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
15.4" (390 mm)
Package depth
21.5" (547 mm)
Package height
13" (331 mm)
Package weight
9.35 lbs (4.24 kg)
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
România 1 distributor(s)