HP logo

HyperX Alloy Origins Core - Mechanical Gaming Keyboard - HX Red (US Layout)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154201
Info modified on:
14 Nov 2024, 00:01:59
Bullet Points HyperX Alloy Origins Core - Mechanical Gaming Keyboard - HX Red (US Layout):
  • - The key switches are custom-designed to be a balance of responsiveness and accuracy, featuring a short travel time and low actuation force. They’re also reliable, rated for 80 million keypresses with no loss of quality.
  • - The aluminum casing keeps the keyboard structurally sound and stable when the action gets intense and the game hangs in the balance; battle after battle, night after night.
  • - The sleek tenkeyless form factor gives you more space for rapid mouse movements, especially in desktop setups that are too tight for a full-sized keyboard. It also has a detachable cable so it’s easy to take on the go.
  • - HyperX mechanical switches feature an exposed LED for brighter, more luminous RGB lighting.
  • - Customize Game Mode, take greater control over lighting effects, and set up your own macros.
  • - Adjust the two-step keyboard feet for three different angle settings (3°, 7°, or 11°), whichever makes your wrists the most comfortable.
  • - Create your own custom-designed lightshows, save them directly to the keyboard, and take them with you on the go.
  • - Ensure that all your keypresses register and that you’re not accidentally taking yourself out of the game in key moments.
Guarantee:
2 years
Long product name HyperX Alloy Origins Core - Mechanical Gaming Keyboard - HX Red (US Layout):

HyperX Alloy Origins Core - Mechanical Gaming Keyboard - HX Red (US Layout)

HyperX Alloy Origins Core - Mechanical Gaming Keyboard - HX Red (US Layout):

Tenkeyless keyboard featuring custom HyperX mechanical switches.
The HyperX Alloy Origins Core is an ultra-compact, sturdy tenkeyless keyboard featuring custom HyperX mechanical switches designed to give gamers the best blend of style, performance, and reliability. These key switches have exposed LEDs for stunning lighting with an actuation force and travel distance elegantly balanced for responsiveness and accuracy. Alloy Origins Core is built with a full aluminum body so it stays rigid and stable when keystrokes are flying, and also features keyboard feet that let you choose from three different tilt levels. Its compact TKL design frees up space for mouse movement in desktop setups where space is at a premium, and it also features a detachable USB-C cable for supreme portability. Customize your lighting, craft macros, and adjust Game Mode with HyperX NGENUITY Software. This powerful, yet easy-to-use program lets you set per-key lighting, layer dazzling lighting effects, and add scores of other personalized touches to your NGENUITY-compatible products.

Short summary description HyperX Alloy Origins Core - Mechanical Gaming Keyboard - HX Red (US Layout):

HyperX Alloy Origins Core - Mechanical Gaming Keyboard - HX Red (US Layout), Tenkeyless (80 - 87%), Wired, USB, Mechanical, RGB LED, Black

Long summary description HyperX Alloy Origins Core - Mechanical Gaming Keyboard - HX Red (US Layout):

HyperX Alloy Origins Core - Mechanical Gaming Keyboard - HX Red (US Layout). Keyboard form factor: Tenkeyless (80 - 87%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Cable length: 70.9" (1.8 m). Recommended usage: Gaming. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HyperX Alloy Origins Core - Mechanical Gaming Keyboard - HX Red (US Layout) 4P5P3AA:
Technical specification disclaimers
Per key RGB lighting customizable with HyperX NGENUITY software.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.