location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CAMCORDER MVX150I 1.33 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMCORDER MVX150I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8530A013
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CAMCORDER MVX150I 1.33 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.33 MP
  • - Optical zoom: 16x Digital zoom: 320x
  • - LCD 3.5"
  • - Built-in microphone
Long product name Canon CAMCORDER MVX150I 1.33 MP :
The short editorial description of Canon CAMCORDER MVX150I 1.33 MP

MVX150i, 1.33 Megapixel, 16x optical/320x digital zoom, 3.5" colour LCD INCL ACC.KI
More>>>
Canon CAMCORDER MVX150I 1.33 MP:
The official marketing text of Canon CAMCORDER MVX150I 1.33 MP as supplied by the manufacturer

Stunning images whatever the mode
A 1.33 Megapixel CCD provides high resolution images. Zoom is 16x optical/320x digital for movies, 15x optical/60x digital for stills. An extra large 3.5" colour LCD offers easy image preview and menu navigation, while the Image Stabilizer and Manual Focus Ring help keep compositions pin-sharp.

Multi Architecture Camera System (MACS) ensures different recordings are sent on the optimum route for storage. For example, video recordings are sent on one route to miniDV tape, still shots on another route to SD Memory card or MultiMediaCard. The result is that whether outputting images to computer, TV or printer, image quality is never compromised.

Digital photography on your camcorder
Thanks to Simultaneous Photo Recording, the MVX150i lets you take still photographs during movie recording. With Auto Exposure Bracketing, the MVX150i takes three shots, altering exposure between the three. Auto Focus Frame Selection lets you manually choose one of three AF frames to give accurate focus on off-centre subjects.

Direct printing functionality
Canon Direct Print and Bubble Jet Direct let you obtain superb photo prints quickly and easily by connecting straight to a printer – there's no PC required.

Share your data.
Existing analogue recordings can be converted to digital format, while


USB connectivity allows for easy image transfer. In conjunction with Windows® Messenger (available on Microsoft® Windows® XP), DV Messenger lets you share digital photos and Motion JPEG clips through a computer. You can even link up with another camcorder user anywhere in the world and control the zoom, focus and playback of that person's camcorder, as well as have live conversations using your camcorders as webcams.

Every shooting situation is covered.
Super Night Mode can be activated when shooting at night, ensuring images are as the eye sees them. Black skies stay black, colours remain vivid and shadow detail isn't lost. An optional Video Flash Light can be used for both movie and still photography when flash is required. Finally, a full range of optional lens accessories will further extend your possibilities.

Short summary description Canon CAMCORDER MVX150I 1.33 MP:
This short summary of the Canon CAMCORDER MVX150I 1.33 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CAMCORDER MVX150I, 1.33 MP, 3.5", LCD, 22 oz (625 g)

Long summary description Canon CAMCORDER MVX150I 1.33 MP:
This is an auto-generated long summary of Canon CAMCORDER MVX150I 1.33 MP based on the first three specs of the first five spec groups.

Canon CAMCORDER MVX150I. Total megapixels: 1.33 MP. Optical zoom: 16x, Digital zoom: 320x, Focal length range: 4 - 64 mm. Display diagonal: 3.5", Display: LCD. Weight: 22 oz (625 g), Width: 2.93" (74.5 mm), Depth: 3.61" (91.6 mm). Resolution: 1280 x 960 pixels

Image sensor
Total megapixels *
1.33 MP
Lens system
Focal length range
4 - 64 mm
Optical zoom *
16x
Digital zoom *
320x
Display
Display diagonal *
3.5"
Display
LCD
Audio
Built-in microphone *
Yes
Weight & dimensions
Width
2.93" (74.5 mm)
Depth
3.61" (91.6 mm)
Height
7.3" (185.5 mm)
Weight *
22 oz (625 g)
Other features
Resolution
1280 x 960 pixels
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:55
Uk has collected 1 expert review for Canon CAMCORDER MVX150I 1.33 MP but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%