location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2V0C4ES_16GB_512GB show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i3-1005G1 (4MB Cache, 1.2GHz)
  • - 39.6 cm (15.6")
  • - 16GB DDR4-SDRAM & 512GB SSD
Long product name HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Silver :
The short editorial description of HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Silver

Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6"), Intel UHD Graphics, LAN, Webcam
More>>>
HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Silver:
The official marketing text of HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Silver as supplied by the manufacturer

Budget friendly. Business ready.
Get connected with the value-priced HP 250 Notebook PC with the latest technology and a durable chassis that helps protect the notebook. Complete business tasks with an Intel processor and essential collaboration tools.

Short summary description HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Silver:
This short summary of the HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G7, Intel® Core™ i3, 1.2 GHz, 15.6", 16 GB, 512 GB, Silver

Long summary description HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Silver:
This is an auto-generated long summary of HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 15.6" 16 GB DDR4-SDRAM 512 GB SSD Silver based on the first three specs of the first five spec groups.

HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 15.6". Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
15.6"
Touchscreen *
No
LED backlight
Yes
Display diagonal (metric)
15.6" (39.6 cm)
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-1005G1
Processor cores
2
Processor boost frequency
3.4 GHz
Processor frequency *
1.2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.9 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Fast charging
Yes
Security
Cable lock slot
Yes
Weight & dimensions
Width
14.8" (376 mm)
Depth
9.69" (246 mm)
Height
0.886" (22.5 mm)
Packaging data
Package width
2.72" (69 mm)
Package depth
20.5" (520 mm)
Package height
12" (305 mm)