DELL logo

DELL PowerEdge R540 server 960 GB Rack (2U) Intel Xeon Silver 4208 2.1 GHz 32 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39403
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL PowerEdge R540 server 960 GB Rack (2U) Intel Xeon Silver 4208 2.1 GHz 32 GB DDR4-SDRAM 495 W:

DELL PowerEdge R540, 2.1 GHz, 4208, 32 GB, DDR4-SDRAM, 960 GB, Rack (2U)

Long summary description DELL PowerEdge R540 server 960 GB Rack (2U) Intel Xeon Silver 4208 2.1 GHz 32 GB DDR4-SDRAM 495 W:

DELL PowerEdge R540. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor model: 4208. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 960 GB. Ethernet LAN. Optical drive type: DVD±RW. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.