location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N48LSS-16X16 patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N48LSS-16X16 Spine-Leaf MPO Panel with Key-Up to Key-Down MTP/MPO Adapter - 12F MTP/MPO-APC M/M, 8F OS2 Singlemode, 16 x 16 Ports, 1U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N48LSS-16X16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268785 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 00:13:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N48LSS-16X16 patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1U patch panel designed for cost-effective spine and leaf cabling
  • - Replaces standard MTP/MPO-to-LC cross-connect to reduce troubleshooting and labor
  • - All-in-one solution for 9/125 singlemode OS2 8-fiber network cabling
  • - Front and rear wire managers help organize cables and eliminate clutter
  • - Mounts easily into 1U of space in your EIA-standard 19 in. rack or cabinet
Guarantee: Lifetime limited
Long product name Tripp Lite N48LSS-16X16 patch panel 1U :
The short editorial description of Tripp Lite N48LSS-16X16 patch panel 1U

Spine-Leaf MPO Panel with Key-Up to Key-Down MTP/MPO Adapter - 12F MTP/MPO-APC M/M, 8F OS2 Singlemode, 16 x 16 Ports, 1U
More>>>
Tripp Lite N48LSS-16X16 patch panel 1U:
The official marketing text of Tripp Lite N48LSS-16X16 patch panel 1U as supplied by the manufacturer

1U Spine-Leaf Panel Simplifies Your Rack Connections and Helps You Keep Costs Down
This network patch panel is designed for spine and leaf architecture, which replaces a standard MTP/MPO-to-LC cross-connect with MTP/MPO ports and helps eliminate significant rack clutter. This data center network technology provides high-bandwidth, low-latency, non-blocking server-to-server connectivity, which saves you money, simplifies your rack cabling and improves network performance.

All-in-One Solution Consists of 2 Switch Layers: Spine and Leaf
The groundbreaking N48LSS-16X16 contains a complete spine leaf mesh topology, resulting in less labor, less troubleshooting and fewer errors. It features spine ports in the front that mate with a spine switch, as well as leaf ports in the rear that mate with a leaf switch. No LC-to-LC patching, double cassette or user cable shuffling is required with spine and leaf architecture, which improves link performance.

Easy to Mount in Just 1U of Rack Space
This aluminum panel with key-up to key-down MTP/MPO adapter features 32 12-fiber MTP/MPO-APC male ports: 16 front spine ports and 16 rear leaf ports. The N48LSS-16X16 mounts into 1U of space in an EIA-standard 19-inch rack. Cable managers in both front and rear help organize cabling and eliminate unsightly clutter.

Short summary description Tripp Lite N48LSS-16X16 patch panel 1U:
This short summary of the Tripp Lite N48LSS-16X16 patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N48LSS-16X16, 40 Gigabit Ethernet, 400 Gigabit Ethernet, 100 Gigabit Ethernet, MTP/MPO, Aluminum, Black, Rack mounting, 1U, -20 - 60 °C

Long summary description Tripp Lite N48LSS-16X16 patch panel 1U:
This is an auto-generated long summary of Tripp Lite N48LSS-16X16 patch panel 1U based on the first three specs of the first five spec groups.

Tripp Lite N48LSS-16X16. Ethernet interface type: 40 Gigabit Ethernet, 400 Gigabit Ethernet, 100 Gigabit Ethernet, Fiber optic connector: MTP/MPO. Product color: Aluminum, Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 17.6" (446 mm), Height: 1.73" (44 mm), Depth: 14.8" (375 mm). Package width: 14.9" (378.5 mm), Package depth: 20.9" (530.9 mm), Package height: 3.6" (91.4 mm). Country of origin: China, Master (outer) case width: 15.8" (401.3 mm), Master (outer) case length: 19.5" (495.3 mm)

Network
Ethernet interface type
40 Gigabit Ethernet, 400 Gigabit Ethernet, 100 Gigabit Ethernet
Ports quantity
32
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
MTP/MPO
Design
Product color
Aluminum, Black
Mounting
Rack mounting
Rack capacity
1U
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 85%
Technical details
Sustainability compliance
Yes
Compliance certificates
CE, RoHS, REACH
Weight & dimensions
Width
17.6" (446 mm)
Height
1.73" (44 mm)
Depth
14.8" (375 mm)
Weight
7.61 lbs (3.45 kg)
Packaging data
Package width
14.9" (378.5 mm)
Package depth
20.9" (530.9 mm)
Package height
3.6" (91.4 mm)
Package weight
7.5 lbs (3.4 kg)
Logistics data
Country of origin
China
Master (outer) case width
15.8" (401.3 mm)
Master (outer) case length
19.5" (495.3 mm)
Master (outer) case height
22.3" (566.4 mm)
Master (outer) case weight
43 lbs (19.5 kg)
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332268782
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)