location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NGI-M08C4-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 10/100/1000 Mbps, 4 GbE SFP Ports, -40° to 75°C, DIN Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NGI-M08C4-L2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268457 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:02:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 auto-negotiating RJ45 and 4 GbE SFP ports connect devices over a LAN
  • - RJ45 ports can be repurposed as a console port for access to command line interface
  • - Industrial-grade switch supports operating temperature range of -40° to 75°C
  • - Comes pre-loaded with Layer 2 network management software for IGMP snooping
  • - CLI or web management allows monitoring and control of each connected device
Guarantee: 3-year limited
Long product name Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The short editorial description of Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 10/100/1000 Mbps, 4 GbE SFP Ports, -40° to 75°C, DIN Mount, TAA
More>>>
Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official marketing text of Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer

8-Port Managed Gigabit Ethernet Switch Connects Your Network Devices to a LAN
This space-saving switch transmits data over a Gigabit Ethernet network. Eight auto-negotiating 10/100/1000 Mbps ports send data via Cat5e/6/6a cable only to the devices designated to receive it, which improves the efficiency and potential throughput of the network. The NGI-M08C4-L2 also features four GbE SFP slots for uplinking data to other switches via optical fiber or copper. LEDs indicate when the switch is powered on and which Ethernet ports are showing activity.

Protective Metal Housing Built to Last in Harsh Environments
The compact NGI-M08C4-L2 adds 10/100/1000 Mbps Gigabit Ethernet capacity to industrial automation, government, military, oil and gas, mining, factory and warehouse applications, as well as other environments with space constraints and wide temperature ranges. The IP30 industrial-grade aluminum case withstands vibration, shock and free fall. It can also operate in extreme temperatures ranging from -40 to 75 degrees Celsius (-40 to 167 degrees Fahrenheit).

Monitors and Controls Devices via CLI and Web Configuration
The NGI-M08C4-L2 supports MAC address auto-learning and auto-aging for efficient routing, as well as automatic MDI/MDI-X crossover detection for plug-and-play functionality. It also supports QoS, IGMP snooping, SFP DDMI and other device management features that fulfill the needs of high-performance managed industrial networks. IEEE 802.3x flow control allows smooth transmission of large files. The switch automatically shifts unused ports to an energy-saving state without interrupting network connection.

Pre-Loaded with Standard Layer 2 Network Management Software
This switch supports IGMP snooping in IPv4 to limit the flooding of multicast traffic by dynamically configuring Layer 2 interfaces. Multicast traffic is forwarded only to those interfaces associated with IP multicast devices.

Works with the Most Popular Web Browsers
The NGI-M08C4-L2 is browser-based and works independently from the connected computer's operating system. Because switch compatibility is based on common hardware standards, rather than system software dependencies, the NGI-M08C4-L2 accommodates most platforms. Preferred web browsers include Google Chrome (on both Windows and macOS) and Microsoft Edge (Windows only).

Pre-Installed DIN Rail Clip Allows for Convenient Installation
The device may be DIN mounted using the pre-installed rail clip, which mounts firmly to any standard 35 mm DIN rail. Providing seamless operation in the event of power dips or failures, the switch features redundant 6-pin 12–60VDC terminal block power inputs to help prevent unnecessary downtime. When used with two power sources, the switch also supports alarm relay contacts that you can wire to your existing alarm circuit to notify you instantly when a power disruption occurs.

TAA-Compliant for GSA Schedule Purchases
The NGI-M08C4-L2 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NGI-M08C4-L2, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

Tripp Lite NGI-M08C4-L2. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 16000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. DC input voltage: 12 - 60 V. Power connector: Terminal block (6-pin). Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
4
Power connector
Terminal block (6-pin)
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Full duplex
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
Data transmission
Switching capacity *
24 Gbit/s
MAC address table *
16000 entries
Jumbo frames support
Yes
Jumbo frames
10000
Design
Rack mounting *
Yes
Stackable *
No
Product color
Black
Housing material
Aluminum
LED indicators
Activity, Link, Power, Power fail
DIN rail mounting
Yes
Country of origin
Taiwan
Performance
Fanless
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332268454
Compliance certificates
CE, REACH, RoHS
Power
Power supply included *
No
DC input voltage
12 - 60 V
Input current
1.5 A
Power consumption (typical)
18 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
-40 - 75 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 78740.2" (0 - 2000 m)
Weight & dimensions
Width
1.97" (50 mm)
Depth
4.72" (119.9 mm)
Height
6.3" (160 mm)
Weight
33.5 oz (950 g)
Packaging data
Rack mount kit
Yes
Package width
9.17" (232.9 mm)
Package depth
7.2" (182.9 mm)
Package height
2.44" (62 mm)
Package weight
2.6 lbs (1.18 kg)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
13.1" (334 mm)
Master (outer) case length
15.1" (384 mm)
Master (outer) case height
10.2" (260.1 mm)
Harmonized System (HS) code
8517.62.0020
Master (outer) case weight
27.6 lbs (12.5 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite NGI-M08C2 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-M08C2 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-M08C2 NGI-M08C2 8-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S08C2POE8 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-S08C2POE8 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-S08C2POE8 NGI-S08C2POE8 8-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S04C2 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-S04C2 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-S04C2 NGI-S04C2 4-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08POE8-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-M08POE8-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-M08POE8-L2 NGI-M08POE8-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S05C2POE4 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-S05C2POE4 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-S05C2POE4 NGI-S05C2POE4 5-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S16 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-S16 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-S16 NGI-S16 16-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M04C2 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-M04C2 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-M04C2 NGI-M04C2 4-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M05-C1 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-M05-C1 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-M05-C1 NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08C4POE8-2 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-M08C4POE8-2 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-M08C4POE8-2 NGI-M08C4POE8-2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, 4 GbE SFP Ports, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-U16 NGI-U16 16-Port Unmanaged Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)