location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-3830N laser printer A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3830N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-3830N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-3830N laser printer A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - A4 33 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 96 MB Built-in processor 300 MHz
Guarantee: 2-year warranty as standard. Kyocera guarantees the drum and developer for 3 years or 300,000 pages (whichever occurs sooner),provided each printer is used and cleaned in accordance with the service instructions.

KIOLIFE - The up to 5-year on-site warranty extension for printer and options.
Long product name KYOCERA FS-3830N laser printer A4 :
The short editorial description of KYOCERA FS-3830N laser printer A4

FS-3830N NETWORK LASER 33PPM 1200DPI A4 PAR USB ENT PS3 IN (PC)
More>>>
KYOCERA FS-3830N laser printer A4:
The official marketing text of KYOCERA FS-3830N laser printer A4 as supplied by the manufacturer

Powerful enough to satisfy even the most demanding workgroup: the FS-3830N delivers best-in-class performance plus unbeatable cost-effectiveness, making it the ideal print solution for large workgroups. With its speed (33 ppm), network connectivity and a big 96 MB RAM, the FS-3830N has the powerful standard features you need to handle complex tasks with ease. Add to that its great range of paper-handling options and digital print features and your workgroup has instant access to economical and time-saving functions such as electronic forms and electronic carbon copy. And thanks to Kyocera Mita’s industry-leading ECOSYS technology, you enjoy the lowest cost-perpage in the class.

Short summary description KYOCERA FS-3830N laser printer A4:
This short summary of the KYOCERA FS-3830N laser printer A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-3830N, Laser, A4, 33 ppm

Long summary description KYOCERA FS-3830N laser printer A4:
This is an auto-generated long summary of KYOCERA FS-3830N laser printer A4 based on the first three specs of the first five spec groups.

KYOCERA FS-3830N. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm

Printing
Color *
No
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
11.5 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Maximum input capacity
2100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
96 MB
Maximum internal memory
576 MB
Built-in processor
Yes
Processor model
Power PC 750CX
Processor frequency
300 MHz
Performance
Sound pressure level (printing)
57 dB
Powersave acoustic emission
13 dB
Sound power level (standby)
36 dB
Power
Power consumption (standby)
18 W
Power consumption (PowerSave)
13 W
Weight & dimensions
Weight
28.7 lbs (13 kg)
Dimensions (WxDxH)
13.6 x 15.4 x 11.8" (345 x 390 x 300 mm)
Other features
I/O ports
1 x IEEE 1284 1 x USB 2.0
Custom media sizes
148 x 210 mm - 216 x 297 mm
Standard media sizes
A4, A5, B5, Letter, Legal
Power requirements
AC 220 ~240 V,50/60 Hz
Networking features
Ethernet 10/100Base-TX
Paper handling optional/input
PF-60 Paper feeder (max.3 units): 500 sheets each; DU-61 Duplex unit: For double-sided printing, SO-60 Sorter/mailbox: 1,000 sheets face-down in 5 trays(5 x 200 sheets), PT-60 Paper tray:Max.250 sheets face-up (100 sheets when used with DU-61), PF-8E Bulk paper feeder:2,000 sheets (requires PB-60), not to be combined with other paper options; PB-60 Printer base:For use with PF-8E; EF-60 Envelope feeder:For max.70 normal envelopes or max.100 air mail envelopes up to A6 size
Paper handling standard/input
500-sheet universal paper cassette, 100-sheet multi-purpose tray
Power consumption (active)
521 W
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 13:18:35
Uk has collected 3 expert reviews for KYOCERA FS-3830N laser printer A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
v3.co.uk
Updated:
2015-06-26 13:18:35
Good speed plus low running costs equals a good printer for small firms and branch offices...
80%
pcmag.com
Updated:
2015-06-26 13:18:35
The Kyocera FS-3830N offers great-looking text, acceptable graphics and photos (for a monochrome laser), and a claimed 0.495 Specs: Type: Monochrome, Technology: Laser...
60%