Acer logo

Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr 17" 0.5 GB DDR-SDRAM

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83104
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year send-in with International Travellers Warranty
Long product name Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr 17" 0.5 GB DDR-SDRAM:

Aspire 1703SM P4 2660 17"TFT 512MB 80GB DVD-RW LiIon 56 Kbps LAN 64MB VRAM QW WXP Home Multi + garantie upgrade tot 3 jaar pickup & delivery

Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr 17" 0.5 GB DDR-SDRAM:

The Aspire 1700 series has been specifically designed for employees of small and medium businesses and for self employed professionals looking for a transportable notebook with a full desktop sized screen for stunning detail and clarity for both work and entertainment use wherever they stay. Great for relaxed viewing of complex worksheets and devastating multimedia presentations, it is also the ideal choice for selected private users who don´t want space consuming PC´s around the house, but still need a removable computer for entertainment, for access to the internet, and for home applications.

Short summary description Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr 17" 0.5 GB DDR-SDRAM:

Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr, 2.66 GHz, 17", 1280 x 1024 pixels, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr 17" 0.5 GB DDR-SDRAM:

Acer Aspire 1703SM P4 2600 512MB 80GB QW+warr. Processor frequency: 2.66 GHz. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Weight: 15.7 lbs (7.1 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.