location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C 4 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot G2 NON 4Mpix 32MB JPEG RS232C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7099A026
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C 4 MP :
The short editorial description of Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C 4 MP

PowerShot G2 NON 4Mpix 32MB JPEG RS232C
More>>>
Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C 4 MP:
The official marketing text of Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C 4 MP as supplied by the manufacturer

Canon launches their first 4-mega pixel camera, the PowerShot G2. This technologically superior digital camera offers the advanced amateur or semi-professional photographer excellent image capture and quality and provides the user SLR-like control.
The PowerShot G2, like its predecessor offers an array of features, high image quality, operation ease, system accessories and application software, all combining to be the choice for advanced digital photographers.
The PowerShot G2 is also now available in Black.

Short summary description Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C 4 MP:
This short summary of the Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C 4 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C, 4 MP, 3x, 15 oz (425 g)

Long summary description Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C 4 MP:
This is an auto-generated long summary of Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C 4 MP based on the first three specs of the first five spec groups.

Canon PowerShot G2 NON 4Mpix 32MB JPEG RS232C. Megapixel: 4 MP. Optical zoom: 3x. Weight: 15 oz (425 g)

Picture quality
Megapixel *
4 MP
Lens system
Optical zoom *
3x
Combined zoom
3.6x
Flash
Flash modes *
Auto
Display
Display *
LCD
Camera
Self-timer delay *
10 s
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
15 oz (425 g)
Other features
Dimensions (WxDxH)
4.76 x 3.02 x 2.51" (120.9 x 76.6 x 63.8 mm)
Digital SLR
No