ATEN logo

ATEN CV10KM KVM cable Black 31.5" (0.8 m)

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64782
Info modified on:
16 Jan 2024, 10:48:28
Bullet Points ATEN CV10KM KVM cable Black 31.5" (0.8 m):
  • - Converts USB keyboard and mouse signals into PS/2 signals
  • - Compatible with all KE / CN / RCM series transmitters
  • - USB 2.0 compliant
  • - Embeds pushbutton for firmware upgrade
  • - Multiplatform support – Windows and Linux
  • - Bus Powered (via the USB and PS/2 cables)
  • - Plug and play
Long product name ATEN CV10KM KVM cable Black 31.5" (0.8 m):

USB to PS/2 Converter

ATEN CV10KM KVM cable Black 31.5" (0.8 m):

The CV10KM is a USB to PS/2 signal converter that converts USB keyboard and mouse signals into PS/2 signals. When installed with the KE / CN / RCM series products, it eliminates the high cost with replacing KVM switches. With the compact and bus-powered design, the CV10KM fits perfectly into most of the PS/2 computers.

Short summary description ATEN CV10KM KVM cable Black 31.5" (0.8 m):

ATEN CV10KM, 31.5" (0.8 m), USB, PS/2, USB, PS/2, Black, PS/2 + PS/2 + USB A, USB A + USB A

Long summary description ATEN CV10KM KVM cable Black 31.5" (0.8 m):

ATEN CV10KM. Cable length: 31.5" (0.8 m), Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Weight: 3.88 oz (110 g), Package width: 2.32" (59 mm), Package depth: 4.69" (119 mm). Master (outer) case net weight: 2.34 lbs (1.06 kg), Master (outer) case width: 9.84" (250 mm), Master (outer) case length: 12.8" (325 mm). Depth: 3.33" (84.5 mm), Height: 0.87" (22.1 mm), Width: 1.34" (34 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.