location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Desire S 3.7" Single SIM Micro-USB A 0.75 GB 1450 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HMN009-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710937349535
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2020 15:05:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HTC Desire S 3.7" Single SIM Micro-USB A 0.75 GB 1450 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.7" 480 x 800 pixels
  • - 1 GHz
  • - 0.75 GB MicroSD (TransFlash)
  • - Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 2.1+EDR
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 1450 mAh
Long product name HTC Desire S 3.7" Single SIM Micro-USB A 0.75 GB 1450 mAh Black :
The short editorial description of HTC Desire S 3.7" Single SIM Micro-USB A 0.75 GB 1450 mAh Black

Desire S - GSM/GPRS/EDGE: 850/900/1800/1900 MHz, 3.7" 480x800, 1 GHz, 768 MB RAM, 1.1GB, microSD, 5MP, 802.11b/g/n, 3G, Bluetooth 2.1, 1450 mAh, 130g, Black
More>>>
Short summary description HTC Desire S 3.7" Single SIM Micro-USB A 0.75 GB 1450 mAh Black:
This short summary of the HTC Desire S 3.7" Single SIM Micro-USB A 0.75 GB 1450 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Desire S, 3.7", 480 x 800 pixels, 1 GHz, 0.75 GB, 5 MP, Black

Long summary description HTC Desire S 3.7" Single SIM Micro-USB A 0.75 GB 1450 mAh Black:
This is an auto-generated long summary of HTC Desire S 3.7" Single SIM Micro-USB A 0.75 GB 1450 mAh Black based on the first three specs of the first five spec groups.

HTC Desire S. Display diagonal: 3.7", Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. RAM capacity: 0.75 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1450 mAh. Product color: Black. Weight: 4.59 oz (130 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:43:47
Uk has collected 192 expert reviews for HTC Desire S 9.4 cm (3.7") Single SIM Micro-USB A 0.75 GB 1450 mAh Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-14 19:43:35
The new HTC Desire S is a minor update to the original HTC Desire, with a slightly faster graphics processor, more memory, faster 3G and Wi-Fi support, plus Android 2.3. The newer operating system provided a huge speed boost, doubling its score in the...
Bottom line A decent update to the original Desire, the S has a better camera, more space for apps and upgraded communications, but it's not enough to warrant a direct upgrade...
80%
siliconrepublic.com
Updated:
2011-09-14 19:43:39
HTC has a certain knack of taking on an OS and doing more with it than any other rival. The Desire S represents the most accomplished interpretation of Google's Android 2.3 Gingerbread OS. You see, I have nothing but contempt for manufacturers who simply...
Bottom line HTC has a certain knack of taking on an OS and doing more with it than any other rival. The Desire S represents the most accomplished interpretation of Google’s Android 2.3 Gingerbread OS. You see, I have nothing but contempt for manufacturers who simp...
0%
itreviews.com
Updated:
2011-09-14 19:43:42
The HTC Desire S has a very hard act to follow. Its predecessor, the Desire, won many awards and even today remains the smartphone of choice for many people. So has HTC done enough to bring the Desire up to date?Arguably, HTC has played it safe with t...
Good Familiar HTC Sense user interface...
Bad Doesn't do enough to steal any 'best in show' awards.
Bottom line The original HTC Desire is the phone we still use every day, and nothing has yet come along to dislodge it. We aren't sure the Desire S will do it either - even though it is a very, very good smartphone. We'll wait for a dual-core smartphone to steal i...
80%
digitalversus.com
Updated:
2011-09-14 19:43:42
When it comes to making phone calls, the Desire S has inherited the traits of the original Desire, with clear, audible speech for both parties and reasonable cancellation of background noise. Network reception is excellent, and the Desire S does a good...
Good Design, build quality and solid feel, Very good screen with accurate colours, good contrast and accurate, Overall responsiveness, Sense interface is powerful and intuitive, Web browsing...
Bad Poor quality photos, No optical trackball like on the Desire, Battery life: it's reasaonable but we still want more...
Bottom line The user experience on the small but perfectly-formed Desire S is excellent. If you're looking for the same thing but with a larger screen, then you can try the HTC Incredible S, which is just a touch faster too...
100%
itpro.co.uk
Updated:
2011-09-14 19:43:45
HTC hit the big time with its original Desire handset. The device sold by the truckload, popularised Android within professional circles and proved to be one of the most reliable phones around.The Desire S, the Desire's Android 2.3-equipped successor, th...
Bottom line Overall, we were impressed with the HTC Desire S. It picks up where the original Desire left off, introducing more processing and graphics power, more RAM and even shaving some of the bulk off to save you 5g in weight. It's a good smartphone.For some...
83%
zdnet.co.uk
Updated:
2011-09-14 19:43:46
HTC has successfully pushed the smartphone envelope in recent years, and the company has set itself high standards. The Desire S is definitely an advance on the original Desire, but not a huge one and there might not be enough here to tempt you to upgr...
Good Brimming with applications, Runs Android 2.3 (Gingerbread), Frontand rearfacing cameras...
Bad Battery must be removed to swap microSD cards, No unique features, Limited internal storage...
80%
tracyandmatt.co.uk
Updated:
2011-09-14 19:43:46
So far this year HTC have announced 6 new products and here we are looking at the first, the HTC Desire S.Many have said that HTC's latest Android handsets are simply a refresh of last years models and while the HTC Desire S may not be a revolution the...
Bottom line I was a big fan of the HTC Desire when it launched last year and there is no denying its popularity, so much so that there was a time last year where HTC really couldn't keep up with the demand. Yes the HTC Desire S does build upon that success but the...
0%
electricpig.co.uk
Updated:
2011-09-14 19:43:47
The HTC Desire S, like the Incredible S before it, feels like a bit of a rush job – it’s using HTC’s cookie cutter Android smartphone specs in a slightly different shell, and the company’s clearly got something massive up its sleeve for next week...
Good Solid and beautiful...
Bad It almost feels too small now, Android 2.3 actually adds little...
Bottom line There’s a lot to love about the HTC Desire S: it’s beautiful inside and out, with a solid software experience. We must admit however that we’re not sure who it’s for: original Desire owners will prefer the raw power, potential and screen size of HTC’s...
80%
fonehome.co.uk
Updated:
2011-09-14 19:43:47
The HTC Desire S has a lot to live up to. As the sequel to last year’s smash hit HTC Desire, HTC is hoping this aluminium upgrade will cross over to the mainstream in just the same way. Will you want it quite as much, with more Android options on the t...
Bottom line The HTC Desire S is certainly the best Android phone of its size you can buy today. The thing is, its sub-four inch display almost doesn’t do justice to the powerful hardware accompanying it...
80%
theregister.co.uk
Updated:
2011-09-14 19:43:47
The revised version of HTC’s more than capable Desire offers an updated look and runs Gingerbread, the latest Android 2.3 OS. What the Desire S brings to the mix is a faster, more responsive handset with improved keyboards and video calling options, al...
Bottom line The Desire S is a worthwhile improvement to the original, with the latest Android offering video calling, faster working and better keyboards. That may not be quite enough to justify an upgrade if you’re already using Desire père, but if you’re thinki...
80%
3g.co.uk
Updated:
2011-09-14 19:43:47
HTC has been busy bringing a host of Android handsets to market that all have similar features and pricetags. While there will be higher-tech phones available soon, with dual-cores and ultra-HD screens, the Desire S has plenty to offer the average sma...
Good Speedier keyboard and touchscreen, longer battery life, slicker app processing...
Bad Occasional lags in receipt of email and texts, features may seem dated by the end of the year...
Bottom line Scoring summary for HTC Desire S  Pros: Speedier keyboard and touch-screen, longer battery life, slicker app processingCons: Occasional lags in receipt of email and texts, features may seem dated by the end of the year  Verdict: A decent Android device...
80%
v3.co.uk
Updated:
2011-09-14 19:43:47
The Desire S is the latest edition to the growing Android family and is the successor to the highly popular Desire handset. The smartphone boasts a number of upgrades, the most prominent of which is the aluminium unibody design and a front-facing camer...
Good Great interface, solid build quality, HTC Sense portal integration, reasonable battery life...
Bad Rear camera not the best, tad pricey for the specifications on offer...
Bottom line The Desire S builds on the strengths of its predecessor. The inclusion of Android 2.3 and the latest HTC Sense interface are the best features. However, a SIM-free price of £399 does seem a bit much, and it might be better to invest a little extra for...
80%
pocket-lint.com
Updated:
2011-09-14 19:43:47
Quick review Full review Images (28) News Related The HTC Desire was the phone of 2010. It got in early, was considerably better than the competition and by the end of the year was still very much holding it’s own against the likes of the Samsung Gala...
Good Great looking design, HTC Sense covers just about all bases, Android 2.3 is bang up to date, ultra connected experience out of the box...
Bad It feels a little samey and doesn't really advance the HTC story, and is outclassed by its older and bigger brother the Desire HD, finish started rubbing off on contact points, not the most striking screen around these days...
Bottom line The S in the Desire S should stand for “solid”, but in the fast-paced world of smartphones, it’s no longer the market leader it once wasKey specs3.5mm jack, 3G, 5 megapixels, Android, Bluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD...
80%
techradar.com
Updated:
2011-09-14 19:43:47
All things must come to an end (or at least be supplanted by something new). The HTC Desire S has arrived to take over from its predecessor in the Android race.In many ways, it's quite similar. We'll still be looking at a 3.7-inch 480 x 800 screen, Androi...
Good Fast operation, Slick UI, Excellent cloud integration, Stunning design, Strong stills camera...
Bad Wi-Fi antenna issue, Frequently slow notifications bar, Stuttery HD video recording, Not cheap for its specs, Still some Android UI issues...
Bottom line A great phone, undoubtedly, but doesn't stand as far out of the crowd as its predecessor...
80%
techradar.com
Updated:
2011-09-14 19:43:47
HTC Desire S review: OverviewOh, we liked the HTC Desire. It still sits at the top of our 20 best mobile phones list, proudly casting a belittling eye over HTC's own Desire HD, the Samsung Galaxy S, Google Nexus S and even Apple's iPhone 4 juggernaut.T...
Good Fast operation, Slick UI, Excellent cloud integration, Stunning design, Strong stills camera...
Bad Wi-Fi antenna issue, Frequently slow notifications bar, Stuttery HD video recording, Not cheap for its specs, Still some Android UI issues...
Bottom line HTC Desire S review: OverviewOh, we liked the HTC Desire. It still sits at the top of our 20 best mobile phones list, proudly casting a belittling eye over HTC's own Desire HD, the Samsung Galaxy S, Google Nexus S and even Apple's iPhone 4 juggernaut.T...
80%
trustedreviews.com
Updated:
2011-09-14 19:43:47
HTC has produced a whole raft of great smartphones over the years with its more recent Android models picking up our recommended awards like they were free memory sticks at a tech trade show. Its latest offering is the HTC Desire S that doesn't pack in a...
Good Elegant design, Brilliant screen, Well built, Easy to use...
Bad No camera shutter button, Not dual core, Camera fairly poor...
80%
T3.com
Updated:
2011-09-14 19:43:47
In typical HTC style, the HTC Desire S is hewn from a single block of aluminium for a sleek and solid finish. The design will be familiar to anyone who's played with or owned its previous incarnation, the original , with smooth, cuving edges and...
Good Solid all rounder, Big screen, NFC and 4G...
Bad Average camera, Bulky, Not that cheap...
Bottom line The HTC Desire 610 is a solid all-round effort. It's well put together, has a big screen, and is fast enough for basic tasks. There are much cheaper alternatives, though, like the Motorola Moto E and Nokia Lumia 630, so you really have to weigh up how muc...
70%
techadvisor.co.uk
Updated:
2011-09-14 19:43:47
The HTC Desire S is an update to the firm's popular HTC Desire Google Android smartphone. We got our hands on the HTC Desire S at Mobile World Congress for a first look. HTC's entrant into the tablet wars, the 7in Flyer, was definitely the belle of T...
Bottom line The HTC Desire S feels good in the hand, has a sharp-looking display and ran fluidly in early tests. We also like the camera upgrade. Watch this space for a full review of the HTC Desire S in due course. Ginny Mies, PC World US...
0%
gadgetspeak.com
Updated:
2011-10-28 10:00:45
The Desire S is a recent addition to the range of Android phones from HTC and, as a result, has benefitted from the company’s experience. It is of a nice size and feels right in the hand and, having a fast enough processor and 1G of memory will meet th...
84%
gadgetguy.com.au
Updated:
2011-11-07 17:18:02
The follow up to last year’s HTC Desire brings some welcome changes, including a more solid design, less bulk and an updated operating system. The fourth phone from HTC to go by the “Desire” moniker, the Desire S is an update to the HTC Desire, the c...
Good Excellent aluminium build quality; Fast and stable modifications; High-definition voice calling support over Telstra NextG; Support for Skype video calling;...
Bad More internal memory needed; Merely a refresh, but not a huge departure from last year's model;...
Bottom line With a slightly better internal spec and a few millimetres and grams shaved, the Desire S isn’t a major advance on the model it replaces. That said, the original Desire is an impressive handset, and this refresh – minimal as it is – improves on it. Cl...
80%
goodgearguide.com.au
Updated:
2011-11-07 17:18:03
It's hard to believe it's been more than a year since the original HTC Desire was launched, a smartphone that put Google's Android operating system on the map in Australia. The successor to the Desire is the HTC Desire S, and it's best described as an...
Good Latest Android OS and slick Sense integration, Unibody aluminium design, Competitive price...
Bad Evolution rather than evolution, No real advanced features, We miss the physical buttons...
Bottom line The HTC Desire S is an evolutionary rather than revolutionary upgrade over the original Desire. It remains an excellent smartphone, but it hits the market at a time when competition is fiercer than ever. We think it's a good all-rounder at a competitive p...
80%
Zdnet.com.au
Updated:
2011-11-07 17:18:03
Design It's no secret that the original HTC Desire was one of our favourite phones in 2010; despite many other models launching last year, it remained a solid option for any smartphone buyer, seeing off a raft of competition. The updated versio...
Good Gingerbread OS, Solid unibody construction, Faster download capability, Camera significantly improved from the original Desire...
Bad Evolutionary, not revolutionary, Somebody stole the physical buttons...
Bottom line HTC's Desire S isn't the king of the hill in the way that the original Desire was. As an evolution of the Desire concept, it's still a very nice phone, but it's not a world beater.
88%
techsmart.co.za
Updated:
2014-03-22 03:39:27
There is a certain level of quality we have come to expect from HTC, and picking up the Desire S conveys this at first touch. The phone is somehow compact and sizable enough at the same time, with a reassuring weight and slight heft that renders it nei...
Bottom line The Desire S is another eligible smartphone in HTC’s line-up that looks and performs like a phone that has been on the receiving end of plenty of thought and the proud bearer of an interface that is truly a pleasure to use. All this in a compact yet ‘b...
0%
coolsmartphone.com
Updated:
2014-03-22 03:39:28
We’ll be up-front about this from the start. The HTC Desire S has a lot of the same characteristics and specs as the original HTC Desire. We almost felt a little let-down when it first appeared in Barcelona, especially up-against dual-core 1GHz phones...
Bottom line A part of me wanted a little bit more. The original HTC Desire still stands up very well compared to this Desire S. This phone is better than the original Desire because of the additional camera, newer Android OS and better HTC Sense interface. I liked th...
0%
delimiter.com.au
Updated:
2014-03-23 03:42:25
The original HTC Desire is credited with kickstarting the explosive growth of the Android ecosystem in Australia after it launched through Telstra in April 2010. Now HTC and Telstra are trying the same trick again with the launch of the son of Desire. But...
Bottom line An underwhelming follow-up to the original Desire because of a lack of stand-out features, the Desire S is nonetheless a quality, serviceable and worthy smartphone which will get the job done without standing out in the crowd. However, we think there are...
0%
recombu.com
Updated:
2014-03-30 05:48:31
Following in the footsteps of the wildly successful HTC Desire and the equally impressive HTC Desire HD is the Desire S. The latest addition to HTC's Desire family comes with two cameras (one for normal pics, one for video calls) and runs on the latest...
Bottom line The Desire S is another feather in the cap for HTC. A really nice looking device that's easy to use and works like a charm. The Desire S will please most looking for a high-end smartphone, but those after a bit more internal storage might want to look...
80%
whatmobile.net
Updated:
2014-04-04 04:33:25
The HTC Desire was the What Mobile Awards 2010 Mobile Phone of the Year, so there€s definitely no pressure on HTC to impress us with the Desire S, oh no!Since the original Desire was released, there have been almost too many new high-end Android phones to...
80%
gadgetdaily.xyz
Updated:
2014-05-07 03:05:29
The HTC Desire was our Smartphone Of The Year in 2010. It was a hard won accolade, as last year was jam packed with top grade smartphones and competition was tough. HTC has now followed up the Desire with the Desire S. Is it a worthy successor?Well, we do...
80%
thestar.com.my
Updated:
2016-12-07 06:11:00
A little tweak here and there has made the Desire S from HTC a more attractive phone. FANS of the first HTC Desire smartphone will surely notice the many differences between the original and its successor, the Desire S. The distinctions are not just...
Good Unibody design; 1.1GB built-in storage; runs smoothly on Android 2.3; enhanced Sense interface.
Bad Nothing major.
Bottom line It's no surprise that the HTC Desire S is a better phone than the original because it has been improved in almost all areas. For instance, the extra storage space is a welcome addition because you can now keep more apps and files on the smartphone. Th...
80%
pinoytechblog.com
Updated:
2016-12-07 06:11:00
The HTC Desire S is the successor to HTC's first highly successful Android phone, the HTC Desire, which also won our Phone of the Year for 2010. I've been using this phone for a few weeks now and I've learned how much improvement you can do over the HTC D...
Bottom line Even when most people think that the HTC Desire S is just an upgraded HTC Desire, well it's true. But experience-wise, it feels like a totally different phone. If it's an upgrade from the Desire, it's a much-needed upgrade.I really can't say anything bad...
0%
yugatech.com
Updated:
2016-12-07 06:11:00
Launched just last month, the HTC Desire S is an attempt to refresh the original HTC Desire and hopefully bank on its popularity and accolades. Check our full review of the Desire S after the jump and see if it lives up to expectations.Before moving forwa...
0%
hardwarezone.com.my
Updated:
2016-12-07 06:11:00
The Desire S, overshadowed by an onslaught of other new HTC products announced at MWC 2011, has finally touched down on our shores. The new device joins a growing camp of Android 2.3-enabled smartphones, slathered over with the popular 2.1 HTC Sense UI. H...
Good Sturdy aluminum build, Acceptable battery life, Smooth user experience...
Bad Lackluster camera capabilities, No groundbreaking improvements...
Bottom line Judging the 'S'The Desire S retains what we liked about the Desire - portability and performance. Just like its predecessor, it is small, fitted with an acceptable 3.7-inch screen, a standard 5-megapixel camera and a powerful processor. However, we have t...
85%
hardwarezone.com.ph
Updated:
2016-12-07 06:11:00
The Desire S, overshadowed by an onslaught of other new HTC products announced at MWC 2011, has finally touched down on our shores. The new device joins a growing camp of Android 2.3-enabled smartphones, slathered over with the popular 2.1 HTC Sense UI. H...
Good Sturdy aluminum build, Acceptable battery life, Smooth user experience...
Bad Lackluster camera capabilities, No groundbreaking improvements...
Bottom line Judging the 'S'The Desire S retains what we liked about the Desire - portability and performance. Just like its predecessor, it is small, fitted with an acceptable 3.7-inch screen, a standard 5-megapixel camera and a powerful processor. However, we have t...
85%
Mobile88.com
Updated:
2016-12-07 06:11:00
The HTC Desire S continues the tradition of HTC phones, having at least above average hardware and software. Android Gingerbread has so far impressed us on this device with its quick draw...
Bottom line Great mid-end phone, but no longer the exciting flagship its predecessor was HTC Desire S Specifications HTC Desire S Latest Prices HTC Desire S Photo HTC Desire S Video HTC Desire S User Comments For comparisons: click here...
0%
technoodling.net
Updated:
2016-12-07 06:11:00
Back in February 2010, HTC graced the world with what was to become the standard as to how a high-end Android smartphone should be. The HTC Desire garnered numerous “gadget of the year” awards and set the benchmark for other manufacturers to follow. Fast...
Good Sleek hardware design, Improved performance and battery life, Good price point...
Bad Camera functions, while improved, still leaves a lot to be desired, Feels like the Desire S is just a stopgap product for the next generation of dualcore handsets...
0%
tbreak.ae
Updated:
2016-12-07 06:11:00
Arguably, the HTC Desire and Google Nexus One were the two best Android handsets of last year. HTC made both of them- one for themselves and one for Google. These handsets became so popular that HTC decided to turn the Desire into a family by launching...
Good Excellent build quality, nice camera and zippy performance...
Bad Not the best screen, battery life is a bit on the lower side...
80%
star-techcentral.com
Updated:
2011-09-14 19:43:33
A little tweak here and there has made the Desire S from HTC a more attractive phone. FANS of the first HTC Desire smartphone will surely notice the many differences between the original and its successor, the Desire S. The distinctions are not just...
Good Unibody design; 1.1GB built-in storage; runs smoothly on Android 2.3; enhanced Sense interface.
Bad Nothing major.
Bottom line It's no surprise that the HTC Desire S is a better phone than the original because it has been improved in almost all areas. For instance, the extra storage space is a welcome addition because you can now keep more apps and files on the smartphone. Th...
80%
thinkdigit.com
Updated:
2011-09-14 19:43:34
The Desire S seems to be a good phone on paper, except for the unbelievably glaring flaws. At a street price of around Rs. 23,300 the phone looks like a good value for money deal. However, taking everything into consideration, if you have 3k more to s...
Bottom line Not many reviews online tell you about the two major flaws that we’ve encountered. Even if you were to argue that the network problem is a freak case with units that we’ve come across, what about the loudspeaker? If it’s something you can live with, a...
60%
pcworld.in
Updated:
2011-09-14 19:43:34
It's hard to believe it's been more than a year since the original smartphone was launched with Google's . The successor to the is the HTC Desire S, and it's best described as an evolution of its predecessor.The Desire S is now playing in a more comp...
Good Latest Android OS and slick Sense integration, Unibody aluminium design...
Bad No real advanced features, We miss the physical buttons, Evolution rather than revolution...
Bottom line The HTC Desire S is an evolutionary rather than revolutionary upgrade over the original Desire. It remains an excellent smartphone, but it hits the market at a time when competition is fiercer than ever. We think it's a good all-rounder at a competiti...
85%
geeky-gadgets.com
Updated:
2011-09-14 19:43:35
Mid-level Android smartphones start to blend together after a while and the HTC Desire S is not one to stand out by much, at least visually. It’s fairly light and moderately slim seeing how there’s no keyboard, but the one word that perfectly describes...
Bottom line All in all, this is the kind of device that puts iPhone users to sleep. There’s only residual evidence of HTC’s legendary design acumen, but as a reliable workhorse or all-round handset it will do most anything you can think to throw at it.For the pric...
0%
fonearena.com
Updated:
2011-09-14 19:43:35
When HTC launched the Desire and the aluminum bodied HTC Legend, it created two of the most popular Android devices in the market. So much so that Google basically took the HTC Desire and named it the Nexus One ie the first Google phone. Fast forward...
Bottom line The Desire S is a well-designed piece of kit and can be easily recommended to anyone looking for a midrange Android device. It is easy to work with even for users new to the Android OS. Major improvements in battery life, better construction and softwa...
0%
tech2.com
Updated:
2011-09-14 19:43:36
The next in the ‘Desire’ series of Android powered devices to make it out of the HTC house is the Desire S. The update to the original HTC Desire model, the one that got the ball rolling so to speak, the Desire S version is set to thrill customers...
75%
hardwarezone.com.sg
Updated:
2011-09-14 19:43:38
The Desire S, overshadowed by an onslaught of other new HTC products announced at MWC 2011, has finally touched down on our shores. The new device joins a growing camp of Android 2.3-enabled smartphones, slathered over with the popular 2.1 HTC Sense UI...
Bottom line The Desire S retains what we liked about the Desire - portability and performance. Just like its predecessor, it is small, fitted with an acceptable 3.7-inch screen, a standard 5-megapixel camera and a powerful processor. However, we have to to questio...
85%
mobilementalism.com
Updated:
2011-09-14 19:43:39
If you’re reading this HTC Desire S review to see how much it differs from the original Desire, you’re in good company – it’s one of the reasons I’m writing it! We already have the Desire HD and Incredible S from HTC, while the original Desire is still...
0%
Mobile88.com
Updated:
2011-09-14 19:43:40
The HTC Desire S continues the tradition of HTC phones, having at least above average hardware and software. Android Gingerbread has so far impressed us on this device with its quick draw...
Bottom line Great mid-end phone, but no longer the exciting flagship its predecessor was HTC Desire S Specifications HTC Desire S Latest Prices HTC Desire S Photo HTC Desire S Video HTC Desire S User Comments For comparisons: click here...
0%
mobilesroom.com
Updated:
2011-09-14 19:43:41
HTC Desire S ReviewWhat would happen when a technology giant is obsessed with its own creation and still tries to bring better product in to the market? It becomes better more stable and more Reliable. It is a fact that HTC users are Loyal Users and th...
87%
gsmarena.com
Updated:
2011-09-14 19:43:43
When we first made its acquaintance, the HTC Desire S was on display at this year’s MWC in Barcelona along with the Incredible S and the Wildfire S. Each phone in this trio is no more perhaps than a transitional model, a facelift that doesn’t even war...
0%
androidcentral.com
Updated:
2011-09-14 19:43:44
The HTC Desire S is the successor to one of HTC’s most popular European phones. The original Desire featured top specs for the time, along with a prettier, more accessible Android thanks to the HTC Sense UI. Launching just as Android’s market share was...
0%
brighthub.com
Updated:
2011-09-14 19:43:45
It's finally here, the HTC Desire S.The original was a perfect balance of ergonomic handling, good spec sheet and build quality, and these ingredients paid off as the Desire was one of the highest selling models in HTC history. Now HTC has released i...
100%
engadget.com
Updated:
2011-09-14 19:43:46
This time last year, HTC had two Android smartphones for the mainstream: the 3.7-inch Desire, outfitted with the latest and greatest, and the 3.2-inch Legend, which was humbler in specs but offered the novelty of an aluminum unibody construction. After se...
Good Built like an aluminum tankSolid performance and responsivenessThe chin lives on...
Bad Capacitive keys don't always light upOnscreen keyboard could be betterSense UI is improved, but showing its age...
Bottom line The best way we can think of to summarize the Desire S is by comparing it to its nearest and dearest. Set alongside the original Desire, it's head, shoulders and elbows above its elder, thanks to a massive improvement in battery life, a far more rugged co...
80%
tbreak.com
Updated:
2011-09-14 19:43:46
Arguably, the HTC Desire and Google Nexus One were the two best Android handsets of last year. HTC made both of them- one for themselves and one for Google. These handsets became so popular that HTC decided to turn the Desire into a family by launching...
Good Excellent build quality, nice camera and zippy performance...
Bad Not the best screen, battery life is a bit on the lower side...
80%
cellphonequick.com
Updated:
2011-09-14 19:43:47
HTC has produced a whole raft of great smartphones over the years with its more recent Android models picking up our recommended awards like they were free memory sticks at a tech trade show. Its latest offering is the HTC Desire S that doesn’t pack in...
Good Fast operation, Slick UI, Excellent cloud integration, Stunning design, Strong stills camera...
Bad WiFi antenna issue, Frequently slow notifications bar, Stuttery HD video recording, Not cheap for its specs, Still some Android UI issues...
Bottom line he HTC Desire S is unquestionably an improvement on its predecessor, but some may feel that it’s not enough of an upgrade. We love the unibody design and inclusion of Android 2.3, but the absence of 1080p video recording, a higher-resolution display a...
0%
mobileburn.com
Updated:
2011-09-14 19:43:47
Sponsored links, if any, appear in green. The new HTC Desire S is a handsome device, sporting a new metal unibody design and a slightly more compact form factor than the previous Desire. While the improvements over the previous handset are quite mini...
Good Android 2.3 Gingerbread OS, increased RAM & storage memory, metal unibody...
Bad Improvements are very minor, some preloaded apps cannot be removed...
86%
coolsmartphone.com
Updated:
2011-09-14 19:43:47
We’ll be up-front about this from the start. The HTC Desire S has a lot of the same characteristics and specs as the original HTC Desire. We almost felt a little let-down when it first appeared in Barcelona, especially up-against dual-core 1GHz phones...
0%
Theinquirer.net
Updated:
2011-09-14 19:43:47
The most obvious difference between the Desire S and the original Desire is the look of the phone. HTC has replaced the four physical buttons with four touch-sensitive buttons below the screen, while the optical tracker found on the Desire has been d...
Good Performance and usability from Gingerbread and HTC Sense, front facing camera, build quality...
Bad Nothing outstanding to recommend an upgrade from the original Desire...
80%
mobilechoiceuk.com
Updated:
2011-09-14 19:43:47
A solid Android smartphone with standard HTC ease of use and extras – but it’s not quite as exciting as earlier smartphones or what’s pipped to be incoming. Related links News HTC Pyramid smartphone leaks Others to consider Sony Ericsson Xperia Arc Use...
Good Faster touch-screen and keyboard, improved battery life, smoother app processing...
Bad Occasional delay in receiving texts and emails, mid-range specs mean the phone may not hold its own by year end Look and Feel...
Bottom line A solid Android smartphone with standard HTC ease of use and extras – but it’s not quite as exciting as earlier smartphones or what’s pipped to be incoming...
80%
phonearena.com
Updated:
2011-09-14 19:43:47
The is widely regarded as one of the most pivotal handsets of recent times in Europe, doing for Android what Google had hoped their own would, and catapulting HTC to infamy beyond tech circles and WinMo aficionados alone. In hindsight, the original h...
Good Small and robust unibody construction, HTC Sense 2.1 offers tangible improvements, Bright responsive screen with good contrast / color levels...
Bad No camera button or HDMI connectivity, Camera takes muddy indoor / low light photos, Singlecore processor may put some people off...
Bottom line Wrapping up, reviewing the HTC Desire S has been a pleasure. The phone is a testament to good evolution being better than bad revolution. With the physical tweaks, the unibody construction, the improved HTC Sense and Gingerbread being on board, the she...
80%
recombu.com
Updated:
2011-09-14 19:43:47
Following in the footsteps of the wildly successful HTC Desire and the equally impressive HTC Desire HD is the Desire S. The latest addition to HTC's Desire family comes with two cameras (one for normal pics, one for video calls) and runs on the latest...
Bottom line The Desire S is another feather in the cap for HTC. A really nice looking device that's easy to use and works like a charm. The Desire S will please most looking for a high-end smartphone, but those after a bit more internal storage might want to look...
80%
slashgear.com
Updated:
2011-09-14 19:43:47
The original HTC Desire became one of the most popular Android smartphones of 2010, a compelling balance of screen-size, functionality and pricing that convinced us in our review and continued to convince buyers throughout the year. Now, HTC is back wi...
Bottom line Back when we reviewed the HTC Desire, almost twelve months to the day, the smartphone was at the cutting edge of Android devices. Tagging on the coat-tails of the Nexus One, it closely followed Google’s example of a sizable screen, fast processor and...
0%
mobilesroom.com
Updated:
2012-01-06 01:38:04
HTC Desire S ReviewWhat would happen when a technology giant is obsessed with its own creation and still tries to bring better product in to the market? It becomes better more stable and more Reliable. It is a fact that HTC users are Loyal Users and th...
87%
wccftech.com
Updated:
2014-10-19 07:55:55
About one year ago around this time, HTC released their high end Android smartphone – the HTC Desire, which went on to become one of the most popular Android devices of the yesteryear. Sure it was a Nexus One variant, but it offered a customized experienc...
Bottom line The HTC Desire S certainly has its highs (the overall construction, software features and an amazing battery life) and its lows (slightly sluggish performance by today's standards, and average camera). HTC have done their part to make it one heck of a dev...
72%
intomobile.com
Updated:
2016-12-07 06:11:01
The HTC Desire S is one of HTC's just-announced higher-end Android phones, slotted directly underneath the Incredible S, and we had a chance to go hands-on with the Europe-only smartphone at the HTC Mobile World Congress 2011press conference. The successo...
Bottom line the Desire S is a solid smartphone, on many different levels. We'd have liked to have seen a dual-core processor within, but the larger image sensor, Gingerbread OS, and front-facing camera are nothing to scoff at.HTC Says the Desire S will be broadly a...
0%