location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4550ci
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102LM3NL0 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 45 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor PowerPC 750GL 750 MHz
  • - 251.3 lbs (114 kg)
Long product name KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm :
The short editorial description of KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm

TASKalfa 4550ci, Color laser, 45/22ppm color/b&w A4/A3, 600 x 600 dpi, Print/Copy/Scan/Fax, USB2.0, Fast Ethernet, 114kg
More>>>
KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm:
The official marketing text of KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm as supplied by the manufacturer

- Up to 45 pages per minute A4 in colour
- Advanced colour technology for excellent quality
- Standard 2 GB RAM + 320 GB HDD memory storage
- Wide range of media up to 300 g/m², 304.8 x 457.2 mm and banner printing
- Max. 8 media types of paper handling, and finishing options with booklet and tri-folding
- Optional high-speed and large-capacity one-path duplex scanning
- Optional EFI Fiery controller and colour management
- Long-life components provide unprecedented efficiency and reliability

Short summary description KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm:
This short summary of the KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 4550ci, Laser, Color printing, 600 x 600 DPI, Color copying, A3, Direct printing

Long summary description KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm:
This is an auto-generated long summary of KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 4550ci. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 45 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3. Direct printing

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (color, normal quality, A4/US Letter)
45 ppm
Print speed (black, normal quality, A3)
22 ppm
Print speed (color, normal quality, A3)
22 ppm
Warm-up time
30 s
Time to first page (black, normal)
4.7 s
Time to first page (color, normal)
6.2 s
Secure printing
Yes
DVD/CD printing
No
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scan to
E-mail, FTP, OCR, USB
Scan speed (color)
110 ppm
Scan speed (black)
140 ppm
Image formats supported
JPG, TIF
Grayscale levels
256
Film scanning
No
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
120 MB
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PCL XL, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1150 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper input type
Paper tray
Maximum input capacity
7650 sheets
Maximum output capacity
320 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper handling
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Duplex media weight
60 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal storage capacity
320 GB
Card reader integrated
Yes
Internal memory *
2048 MB
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
750GL
Processor frequency
750 MHz
Sound pressure level (printing)
72.5 dB
Sound power level (standby)
58 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1070 W
Power consumption (PowerSave)
21 W
Power consumption (standby)
200 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Certificates
Certification
GS, TÜV, CE, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
251.3 lbs (114 kg)
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
26.3 x 30.2 x 29.4" (668 x 767 x 747 mm)
Network ready
Yes
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Color faxing
Yes
Color scanning
Yes
Connectivity technology
Wired
Duplex (double-sided)
Yes
Fax compatibility
ITU-T G3
Full duplex
Yes
Resizing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:08:26
Uk has collected 2 expert reviews for KYOCERA TASKalfa 4550ci Laser A3 600 x 600 DPI 45 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-01-10 03:08:26
Buyers Laboratory LLC (BLI), the world's leading independent evaluator of document imaging products and solutions, today announced its Winter 2012 “Pick” awards honouring outstanding A3 MFPs from Kyocera Mita, Ricoh and Sharp. BLI's semi-annual “Pick” awa...
0%