location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 3050ci Laser 9600 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3050ci
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102LK3NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA TASKalfa 3050ci Laser 9600 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 9600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - 30 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor PowerPC 750CL 600 MHz
  • - 251.3 lbs (114 kg)
Long product name KYOCERA TASKalfa 3050ci Laser 9600 x 600 DPI 30 ppm :
The short editorial description of KYOCERA TASKalfa 3050ci Laser 9600 x 600 DPI 30 ppm

TASKalfa 3050ci, 9600 x 600dpi, Laser, HyPAS, IBM PowerPC 750CL 600MHz, 2GB RAM, 160GB HDD, USB 2.0, RJ-45, 114kg
More>>>
KYOCERA TASKalfa 3050ci Laser 9600 x 600 DPI 30 ppm:
The official marketing text of KYOCERA TASKalfa 3050ci Laser 9600 x 600 DPI 30 ppm as supplied by the manufacturer

- Up to 30 pages per minute A4 in colour
- Advanced colour technology for excellent quality
- Standard 2 GB RAM + 160 GB HDD memory storage
- Wide range of media up to 300 g/m², 304.8 x 457.2 mm and banner printing
- Max. 7 media types of paper handling, and finishing options with booklet and tri-folding
- Optional high-speed and large-capacity one-path duplex scanning
- Optional EFI Fiery controller and colour management
- Long-life components provide unprecedented efficiency and reliability

The TASKalfa 3050ci provides high-quality A4/A3 colour output and maximum flexibility for your office. Whether printing, copying or scanning, advanced KYOCERA technology reliably delivers perfect document management and production. And with a wide range of paper handling and modular finishing options, this new multifunctional device comfortably handles all of your office document requirements.

Short summary description KYOCERA TASKalfa 3050ci Laser 9600 x 600 DPI 30 ppm:
This short summary of the KYOCERA TASKalfa 3050ci Laser 9600 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 3050ci, Laser, Color printing, 9600 x 600 DPI, Color copying, Direct printing, Black

Long summary description KYOCERA TASKalfa 3050ci Laser 9600 x 600 DPI 30 ppm:
This is an auto-generated long summary of KYOCERA TASKalfa 3050ci Laser 9600 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 3050ci. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Direct printing. Product color: Black