location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CA01007-0920 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA01007-0920
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA01007-0920
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:28:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu CA01007-0920 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 110-240 V Output voltage: 18 V
  • - Purpose: Laptop
  • - Detachable power connectors
  • - Black
Long product name Fujitsu CA01007-0920 power adapter/inverter Indoor 90 W Black :
The short editorial description of Fujitsu CA01007-0920 power adapter/inverter Indoor 90 W Black

110-240V, 90 W, 18.0 V, 4.7 A, 382 g, Black
More>>>
Fujitsu CA01007-0920 power adapter/inverter Indoor 90 W Black:
The official marketing text of Fujitsu CA01007-0920 power adapter/inverter Indoor 90 W Black as supplied by the manufacturer

AC adapter, Converts mains power to low voltage DC to power a portable device

Short summary description Fujitsu CA01007-0920 power adapter/inverter Indoor 90 W Black:
This short summary of the Fujitsu CA01007-0920 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CA01007-0920, Laptop, Indoor, 110-240 V, 90 W, 18 V, 4.7 A

Long summary description Fujitsu CA01007-0920 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of Fujitsu CA01007-0920 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

Fujitsu CA01007-0920. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110-240 V. Product color: Black. Weight: 13.5 oz (382 g)

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
110-240 V
Output power *
90 W
Output voltage *
18 V
Features
Output current
4.7 A
Detachable power connectors
Yes
Design
Product color *
Black
Weight & dimensions
Weight
13.5 oz (382 g)
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1007 power adapter/inverter Indoor 90 W Black
(show image)
MBA1007 MBA1007 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1146 power adapter/inverter Indoor 72 W Black
(show image)
MBA1146 MBA1146 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)