Ergotron logo

Ergotron Tablet Management Cart with ISI, Three Modules - for iPad Black Laptop Multimedia cart

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43342
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
5 Years
Long product name Ergotron Tablet Management Cart with ISI, Three Modules - for iPad Black Laptop Multimedia cart:

Tablet Management Cart with ISI, Three Modules - for iPad

Short summary description Ergotron Tablet Management Cart with ISI, Three Modules - for iPad Black Laptop Multimedia cart:

Ergotron Tablet Management Cart with ISI, Three Modules - for iPad, Multimedia cart, Black, ABS synthetics, Aluminum, Steel, Laptop, 25.1 lbs (11.4 kg), 3 drawer(s)

Long summary description Ergotron Tablet Management Cart with ISI, Three Modules - for iPad Black Laptop Multimedia cart:

Ergotron Tablet Management Cart with ISI, Three Modules - for iPad. Type: Multimedia cart, Product color: Black, Material: ABS synthetics, Aluminum, Steel. Height: 39.4" (1000 mm), Width: 23" (584 mm), Depth: 18.4" (467 mm). Package weight: 167.6 lbs (76 kg), Package dimensions (WxDxH): 46.1 x 29.9 x 22.8" (1170 x 760 x 580 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.