location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect UTP cat6 1m networking cable Blue 39.4" (1 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP cat6 1m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP601BBOOTED
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045029745
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect UTP cat6 1m networking cable Blue 39.4" (1 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6
  • - Blue
Guarantee: 25 years
Long product name Microconnect UTP cat6 1m networking cable Blue 39.4" (1 m) :
The short editorial description of Microconnect UTP cat6 1m networking cable Blue 39.4" (1 m)

UTP cat6 1m Snagless Blue
More>>>
Short summary description Microconnect UTP cat6 1m networking cable Blue 39.4" (1 m):
This short summary of the Microconnect UTP cat6 1m networking cable Blue 39.4" (1 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect UTP cat6 1m, 39.4" (1 m), Cat6, RJ-45, RJ-45, Blue

Long summary description Microconnect UTP cat6 1m networking cable Blue 39.4" (1 m):
This is an auto-generated long summary of Microconnect UTP cat6 1m networking cable Blue 39.4" (1 m) based on the first three specs of the first five spec groups.

Microconnect UTP cat6 1m. Cable length: 39.4" (1 m), Cable standard: Cat6, Connector 1: RJ-45, Connector 2: RJ-45, Product color: Blue

Brand Image Article code product Stock Price from
Microconnect

Microconnect UTP601P networking cable Purple 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601P UTP601P 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601G networking cable Green 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601G UTP601G 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601B networking cable Blue 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601B UTP601B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601S networking cable Black 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601S UTP601S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601W networking cable White 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601W UTP601W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601Y networking cable Yellow 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601Y UTP601Y 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT6 U/UTP 1m LSZH networking cable Brown 39.4" (1 m) U/UTP (UTP)
(show image)
UTP601BR CAT6 U/UTP 1m LSZH 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601R networking cable Red 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601R UTP601R 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601O networking cable Orange 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601O UTP601O 0.00
(excl. VAT)
0 (incl. VAT)