location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW 5008 hole punch 30 sheets Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW 5008
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50081044 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432395972
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz WOW 5008 hole punch 30 sheets Orange :
The short editorial description of Leitz WOW 5008 hole punch 30 sheets Orange

NeXXt 5008 Office Hole Punch WOW, orange metallic
More>>>
Leitz WOW 5008 hole punch 30 sheets Orange:
The official marketing text of Leitz WOW 5008 hole punch 30 sheets Orange as supplied by the manufacturer

Sturdy metal punch for everyday use. Strong and reliable. Available in fashionable metallic colours.

Features:

- Capacity: 3mm/30 sheets (80gsm paper)
- Innovative hand held grip design and sharp stamps for less punching effort
- Click stop guide bar which stays firmly in place with a clear viewing frame for easy visibility of sizes
- Hinged waste box, easy to release
- Material: metal with non-slip plastic base to prevent scratching office furniture
- 10 year guarantee

Short summary description Leitz WOW 5008 hole punch 30 sheets Orange:
This short summary of the Leitz WOW 5008 hole punch 30 sheets Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW 5008, 30 sheets, Orange, 0.118" (3 mm), 4.21 x 5.39 x 3.94" (107 x 137 x 100 mm)

Long summary description Leitz WOW 5008 hole punch 30 sheets Orange:
This is an auto-generated long summary of Leitz WOW 5008 hole punch 30 sheets Orange based on the first three specs of the first five spec groups.

Leitz WOW 5008. Punch capacity: 30 sheets, Product color: Orange, Punch distance: 0.118" (3 mm). Dimensions (WxDxH): 4.21 x 5.39 x 3.94" (107 x 137 x 100 mm)

Features
Punch capacity
30 sheets
Product color
Orange
Punch holes quantity
2
Features
Punch distance
0.118" (3 mm)
Other features
Dimensions (WxDxH)
4.21 x 5.39 x 3.94" (107 x 137 x 100 mm)
Country Distributor
United Kingdom 1 distributor(s)