location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -3640MFP Laser A4 1800 x 600 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3640MFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102MD3NL0 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS -3640MFP Laser A4 1800 x 600 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1800 x 600 DPI
  • - Printing colors: Black
  • - A4 40 ppm
  • - Mono copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 464 800 MHz
  • - 58.9 lbs (26.7 kg)
Guarantee: 1 Year
Long product name KYOCERA FS -3640MFP Laser A4 1800 x 600 DPI 40 ppm :
The short editorial description of KYOCERA FS -3640MFP Laser A4 1800 x 600 DPI 40 ppm

FS-3640MFP, ECOSYS Laser, 1800 x 600dpi, PowerPC 464 800MHz, 1GB RAM, USB 2.0, RJ-45, 26.7kg
More>>>
KYOCERA FS -3640MFP Laser A4 1800 x 600 DPI 40 ppm:
The official marketing text of KYOCERA FS -3640MFP Laser A4 1800 x 600 DPI 40 ppm as supplied by the manufacturer

- Up to 40 pages per minute in A4
- Time to first copy: 7 seconds or less
- Double-sided print, copy, scan and fax functionality as standard
- Powerful controller: 800 MHz, 1 GB RAM, Gigabit interface
- Full colour touch panel provides ease of use
- Up to three optional paper feeders for up to 2,100 sheets
- High security through SSL, IP sec and Private Print functionality
- HyPAS solution platform enables powerful customizations
- Exceptionally low output costs in its class

Made for demanding work groups looking for compact and easy to use highly productive MFP. Simplified login eliminates access bottlenecks while keeping security high. The document workflow can be easily optimized with the customizable colour touch panel and the integrated solution platform HyPAS. The longlife components provide exceptional reliability and unbelievable low running costs, while keeping environmental impact at an absolute minimum. Perfect for your office.

Short summary description KYOCERA FS -3640MFP Laser A4 1800 x 600 DPI 40 ppm:
This short summary of the KYOCERA FS -3640MFP Laser A4 1800 x 600 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -3640MFP, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA FS -3640MFP Laser A4 1800 x 600 DPI 40 ppm:
This is an auto-generated long summary of KYOCERA FS -3640MFP Laser A4 1800 x 600 DPI 40 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -3640MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Print resolution black
1800 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
22 s
Time to first page (black, normal)
11.5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
7 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scan to
E-mail, Fax, File, FTP, Image, OCR, USB
Scan speed (black)
35 inch/min
Scan speed (color)
25 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax speed dialing (max numbers)
100
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
200000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
Epson LQ, IBM ProPrinter, Microsoft XPS, PCL 5c, PCL 6, PCL XL, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
650 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
6
Maximum input capacity
2150 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Custom media width
2.76 - 8.5" (70 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Duplex media weight
50 - 110 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Maximum internal memory
2048 MB
Card reader integrated
Yes
Internal memory *
1024 MB
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
464
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
55 dB
Sound power level (standby)
32 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
641.7 W
Power consumption (PowerSave)
15.4 W
Power consumption (standby)
92.8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows MultiPoint Server 2011, Windows SBS 2011 Essentials, Windows SBS 2011 Standard, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Certificates
Certification
TUV, GS, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.4" (494 mm)
Depth
19.6" (497.1 mm)
Height
22.3" (566.5 mm)
Weight
58.9 lbs (26.7 kg)
Brand Image Article code product Stock Price from
KYOCERA ECOSYS M2535dn/KL3 Laser A4 1800 x 600 DPI 35 ppm KYOCERA ECOSYS M2535dn/KL3 Laser A4 1800 x 600 DPI 35 ppm
(show image)
870B61102PN3NL0 M2535dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2035dn/KL3 Laser A4 1800 x 600 DPI 35 ppm KYOCERA ECOSYS M2035dn/KL3 Laser A4 1800 x 600 DPI 35 ppm
(show image)
870B61102PM3NL0 M2035dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2535dn Laser A4 1800 x 600 DPI 35 ppm KYOCERA ECOSYS M2535dn Laser A4 1800 x 600 DPI 35 ppm
(show image)
1102PN3NL0 M2535dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2035dn Laser A4 1800 x 600 DPI 35 ppm KYOCERA ECOSYS M2035dn Laser A4 1800 x 600 DPI 35 ppm
(show image)
1102PM3NL0 M2035dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -3640MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm KYOCERA FS -3640MFP/KL3 Laser A4 1800 x 600 DPI 40 ppm
(show image)
870B61102MD3NL0 FS-3640MFP/KL3 0.00
(excl. VAT)
0 (incl. VAT)