KYOCERA logo

KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141151
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 Year
Long product name KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm:

FS-C2626MFP, ECOSYS, HyPAS, PowerPC 464 800MHz, 1GB RAM, USB 2.0, Fast Ehernet

KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm:

- Up to 26 pages per minute in A4 in colour and b/w
- Time to first copy: 10(12) seconds in b/w (colour)
- Double-sided print, copy, scan and fax functionality as standard
- Powerful controller: 800 MHz, 1 GB RAM, Gigabit interface
- Full-colour touch panel provides ease of use
- High security through SSL, IPsec and Private Print functionality
- HyPAS solution platform enables powerful customizations
- Compact design with low noise
- Exceptionally low printing costs in its class

Speed and reliability in colour and b/w is now combined with even higher usability to fulfill the growing demand of small and medium-sized workgroups. This highly productive device provides with its integrated colour touch panel direct access to the full potential of the compact A4 MFP. The document workflow can be optimized with the use of dedicated program keys and the integrated solution platform HyPAS. The exceptional reliability of KYOCERA’s long-life components makes it ideal for your finances and good for the environment.

Short summary description KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm:

KYOCERA FS -C2626MFP, Laser, Color printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA FS -C2626MFP Laser A4 9600 x 600 DPI 26 ppm:

KYOCERA FS -C2626MFP. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 26 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.