location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATDOCK4U3RE media duplicator HDD duplicator 3 copies Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Bay USB 3.0 eSATA to SATA Standalone 1:3 HDD Hard Drive Duplicator Dock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCK4U3RE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843881 show
Category:
Device which copies digital media e.g. a DVD writer, which copies ('burns') DVDs
Media Duplicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SATDOCK4U3RE user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SATDOCK4U3RE media duplicator HDD duplicator 3 copies Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DUPLICATE, ERASE AND DOCK: This 4-bay external cloner and drive eraser/ wiper performs standalone cloning or erasing of 2.5/3.5"" SATA drives; Hard disk docking station for quick access to your 2.5/3.5"" SATA drives over USB or eSATA
  • - DRIVE COMPATIBILITY: Works with 2.5/3.5"" SATA and IDE SSDs/HDDs of any capacity; Included IDE cable adapters support 40-pin/3.5in and 44-pin/2.5in drives; OS Independent; Hardware includes eSATA and USB-A cables and Universal Power Adapter
  • - DUPLICATION AND ERASE MODES: Up to 4.2 GB/min Standalone sector-by-sector cloning; Target disk must be equal/larger than the source disk; Supports Quick Erase & Secure Erase (NIST SP 800-88 Rev 1 Purge); Disk mount / File transfer / Backup / Recovery tool
  • - LCD MENU DISPLAY: Use push button menu navigation to select duplication and erase modes, and check drive info; USB 3.2 Gen 1 (5 Gbps) or eSATA (3 Gbps) Host Device Connection (optional); Top-Loading w/ Drive Doors & Eject Buttons; Multi-function LEDs
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this hard drive copier and wiper tool is backed for 2 years, including free lifetime 24/5 multilingual technical assistance
Guarantee: 2 Years
Long product name StarTech.com SATDOCK4U3RE media duplicator HDD duplicator 3 copies Black :
The short editorial description of StarTech.com SATDOCK4U3RE media duplicator HDD duplicator 3 copies Black

StarTech.com 4-Bay Hard Drive Duplicator and Eraser, External Standalone 1:3 HDD/SSD Cloner/Copier, USB 3.0 / eSATA to SATA Docking Station, Hard Disk Copier / Sanitizer / Wiper Tool (SATDOCK4U3RE)
More>>>
StarTech.com SATDOCK4U3RE media duplicator HDD duplicator 3 copies Black:
The official marketing text of StarTech.com SATDOCK4U3RE media duplicator HDD duplicator 3 copies Black as supplied by the manufacturer

Duplicate one SATA Hard Drive onto three Hard Drives simultaneously

The SATDOCK4U3RE USB 3.0 and eSATA 1-to-3 Hard Drive Duplicator docking station enables you to duplicate/clone a single SATA hard drive to up to three other SATA drives simultaneously, as a standalone device. The duplicator can also function as a regular 4-bay hard drive docking station, by connecting to a host computer system. Large capacity drives (tested with up to 4TB 3.5" and 1TB 2.5" drives per bay) can be used to greatly enhance your computer's storage/backup capabilities.

Able to perform 1:3 sector duplication, including HPA, from a single SATA drive onto three others simultaneously (at a rate of up to 72 MBps), the duplicator/docking station can save you time and effort. As an external HDD dock, it can be connected to your host computer through USB 3.0 or eSATA, providing data transfer speeds up to 5 Gbps or 3Gbps respectively, from the hard drives to your computer system.

Features Quick and Secure Erase functions and support for IDE hard drives using the included SATA to IDE hard drive adapter (SAT2IDEADP).

The StarTech.com Advantage

- Create 3 exact copies of a source SATA drive simultaneously, without having to connect to a computer
- Access up to 4 SATA hard drives simultaneously over a single USB 3.0 or eSATA connection
- Dual, variable speed fans allows you to adjust the amount of cooling for any kind of environment or drive type

Short summary description StarTech.com SATDOCK4U3RE media duplicator HDD duplicator 3 copies Black:
This short summary of the StarTech.com SATDOCK4U3RE media duplicator HDD duplicator 3 copies Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATDOCK4U3RE, 2.5,3.5", Serial ATA, Serial ATA II, 78 W, 110-240 V, 12 V, 6.5 A

Long summary description StarTech.com SATDOCK4U3RE media duplicator HDD duplicator 3 copies Black:
This is an auto-generated long summary of StarTech.com SATDOCK4U3RE media duplicator HDD duplicator 3 copies Black based on the first three specs of the first five spec groups.

StarTech.com SATDOCK4U3RE. Supported HDD sizes: 2.5,3.5", Supported HDD interfaces: Serial ATA, Serial ATA II. Power consumption (typical): 78 W, AC input voltage: 110-240 V, Output voltage: 12 V. Dimensions (WxDxH): 11.2 x 6.69 x 3.7" (285 x 170 x 94 mm), Weight: 2.43 lbs (1.1 kg). Display: LCD. Package weight: 6.02 lbs (2.73 kg), Package height: 8.46" (215 mm), Package width: 6.69" (170 mm)

Technical details
Product type *
HDD duplicator
Number of simultaneous copies *
3 copies
Interface *
USB/eSATA
Duplicator operating modes
Copy
USB connector type
USB Type-B
Product color
Black
Housing material
Plastic
Maximum supported storage capacity
16 TB
Plug and Play
Yes
Chipset
JMicron - JMB394 + JMS539
Number of fans
2 fan(s)
Fan diameter
2.36" (6 cm)
Port multiplier
Yes
LED indicators
Activity, Power
Sustainability certificates
RoHS
Compliance certificates
RoHS
Hard drive
Supported HDD sizes
2.5, 3.5"
Supported HDD interfaces
Serial ATA, Serial ATA II
Power
Power consumption (typical)
78 W
AC input voltage
110-240 V
Output voltage
12 V
Output current
6.5 A
Power
Included power plug types
EU, NA, UK
Operational conditions
Operating relative humidity (H-H)
8 - 90%
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Dimensions (WxDxH)
11.2 x 6.69 x 3.7" (285 x 170 x 94 mm)
Weight
2.43 lbs (1.1 kg)
Display
Display
LCD
Packaging data
Package weight
6.02 lbs (2.73 kg)
Package height
8.46" (215 mm)
Package width
6.69" (170 mm)
Cables included
SATA, USB, eSATA
AC adapter included
Yes
Manual
Yes
Package depth
13.5" (343 mm)
Certificates
Certification
CE
Logistics data
Master (outer) case length
14.5" (368 mm)
Master (outer) case width
14.3" (364 mm)
Master (outer) case height
18.7" (475 mm)
Quantity per master (outer) case
4 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:02:27
Uk has collected 3 expert reviews for StarTech.com 4 Bay USB 3.0 eSATA to SATA Standalone 1:3 HDD Hard Drive Duplicator Dock but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
XSreviews.co.uk
Updated:
2013-05-17 23:45:17
Earlier this month we looked at StarTech.com’s Dual SATA Enclosure and found it to be a very high quality product indeed, operating at a premium price range but offering quite a few features for the money as well. Today we’ll be looking at another i...
Bottom line The StarTech.com 4 Bay HD Duplicator is a brilliant piece of kit, fulfilling its primary function of copying SATA drives with aplomb. The drive is easy to use in its standalone configuration, although perhaps StarTech.com missed a trick by not providi...
0%
funkyfresh.com
Updated:
2016-10-27 02:46:33
Startech puts a new twist on the standard SATA dock by adding a fan to keep things cool. The SATDOCKU3SEF SATA dock includes eSATA and USB 3.0 ports and can accommodate both 2.5 and 3.5 drives.The 80mm fan worked well to keep our drives cool including hig...
0%
the-gadgeteer.com
Updated:
2016-10-27 02:46:33
helloWhen it comes to being able to duplicate hard drives efficiently StarTech has been on the cutting edge of that technology. I was recently given the opportunity to review StarTech’s new 1:3 Standalone SATA/IDE Hard Drive Duplicator Dock. This doc...
Good Standalone unit that doesn't need a computer, Makes exact duplicates, Can be used as a external unit to access 4 drives simultaneously...
Bad Expensive for what it does...
0%
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)