Logitech logo

Logitech OPTICAL WHEEL USB M mouse USB Type-A

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124714
Info modified on:
13 May 2020, 20:33:15
End of life date:
31 Mar 2019
Long product name Logitech OPTICAL WHEEL USB M mouse USB Type-A:

OPTICAL WHEEL MOUSE USB M M UV96 (U96 10PACK IN (NMS)

Logitech OPTICAL WHEEL USB M mouse USB Type-A:

The Optical Wheel Mouse delivers market-leading optical performance from Logitech, and outstanding user comfort in a newly-designed, sculpted shape. Available either with PS2-only or USB-only connector for increased value to your customers.

Short summary description Logitech OPTICAL WHEEL USB M mouse USB Type-A:

Logitech OPTICAL WHEEL MOUSE USB M, Optical, USB Type-A, Gray

Long summary description Logitech OPTICAL WHEEL USB M mouse USB Type-A:

Logitech OPTICAL WHEEL MOUSE USB M. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3. Product color: Gray

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.