HP logo

HP Internal USB Expansion Kit interface cards/adapter

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56604
Info modified on:
17 Oct 2024, 00:36:00
Guarantee:
90 Day
Long product name HP Internal USB Expansion Kit interface cards/adapter:

Internal USB Expansion Kit

Short summary description HP Internal USB Expansion Kit interface cards/adapter:

HP Internal USB Expansion Kit, USB Type-A, Black, Green, 3.23" (82 mm), 1.18" (30 mm), 0.787" (20 mm), 0.529 oz (15 g)

Long summary description HP Internal USB Expansion Kit interface cards/adapter:

HP Internal USB Expansion Kit. Host interface: USB Type-A. Product color: Black, Green. Width: 3.23" (82 mm), Depth: 1.18" (30 mm), Height: 0.787" (20 mm). Quantity per pack: 1 pc(s), Package width: 6.1" (155 mm), Package depth: 4.17" (106 mm)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.