location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus INF-MOBCART signage display mount Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Cart for Mondopad or BigTouch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INF-MOBCART
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0797212963413 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:24:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus INF-MOBCART signage display mount Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable floor stand Maximum weight capacity: 200 lbs (90.7 kg) Gray
  • - Mounting type: Floor
  • - Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm) Maximum VESA mount: 31.5 x 15.7" (800 x 400 mm)
  • - Height adjustment
Guarantee: 90 days
Long product name InFocus INF-MOBCART signage display mount Gray :
The short editorial description of InFocus INF-MOBCART signage display mount Gray

Mobile Cart for Mondopad or BigTouch
More>>>
Short summary description InFocus INF-MOBCART signage display mount Gray:
This short summary of the InFocus INF-MOBCART signage display mount Gray data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus INF-MOBCART, 200 lbs (90.7 kg), 7.87 x 7.87" (200 x 200 mm), 31.5 x 15.7" (800 x 400 mm), 47.2 - 70.9" (1200 - 1800 mm), -15 - 15°

Long summary description InFocus INF-MOBCART signage display mount Gray:
This is an auto-generated long summary of InFocus INF-MOBCART signage display mount Gray based on the first three specs of the first five spec groups.

InFocus INF-MOBCART. Maximum weight capacity: 200 lbs (90.7 kg), Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 31.5 x 15.7" (800 x 400 mm). Height adjustment range: 47.2 - 70.9" (1200 - 1800 mm), Tilt angle range: -15 - 15°. Product color: Gray

Country Distributor
United Kingdom 1 distributor(s)