NETGEAR logo

NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137779
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 Year
Long product name NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE):

WNDAP360, IEEE 802.11a, IEEE 802.11g, IEEE 802.3af PoE, WPA, WPA2, EAP TLS, TTLS, PEAP

NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE):

PROSAFE DUAL BAND WIRELESS-N ACCESS POINT
- Up to 15x the speed and 10x the coverage of 802.11a, 802.11g networks
- Stylish and elegant design with easy mounting options (e.g. ceiling, wall and desktop)
- Concurrent operation in 2.4GHz and 5GHz radio band for maximum wireless throughput

Advanced Speed and Range with Comprehensive Internet Security
- Up to 15x the speed and 10x the coverage of 802.11a, 802.11g networks
- Stylish and elegant design with easy mounting options (e.g. ceiling, wall and desktop)
- Concurrent operation in 2.4GHz and 5GHz radio band for maximum wireless throughput
- Backward compatibility with 802.11a, 802.11g and 802.11b network devices
- Integrated Power over Ethernet (IEEE 802.3af PoE) lowers deployment costs
- Centralized management via wireless controller (WC7520) for large deployments
- Deploy wireless coverage over large areas with point-to-point and point-to-multipoint bridging via Wireless Distribution System (WDS)
- Security feature include WPA, WPA2, rogue AP detection and 802.1x with RADIUS support
- Easy mounting mechanism for quick wall or ceiling installation
- Internal antennas factory-optimized for maximum RF performance
- Antenna take-offs enable optional accessory antenna attachment for 2.4GHz operations

Short summary description NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE):

NETGEAR WNDAP360, 2.4 GHz, 5 GHz, 1000 Mbit/s, 64-bit WEP, 128-bit WEP, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WEP, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE):

NETGEAR WNDAP360. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WEP, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.