location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D1449
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 9600 DPI
  • - A4 17 ppm
  • - Color copying Color scanning
  • - USB port
  • - 10.5 lbs (4.75 kg)
Guarantee: 1 Year
Long product name Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm :
The short editorial description of Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm

Lexmark P3150 Print, Copy, Scan 4800x1200 dpi printing, 48bit and 600x1200 dpi scanner FREE ADOBE PHOTOSHOP ALBUM
More>>>
Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm:
The official marketing text of Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm as supplied by the manufacturer

The P3150 brings together all the features you need for photo quality printing: 4800dpi, 6 colour printing, and Borderless results. With three functions (Print, Copy, Scan) in a single device, the P3150 combines maximum productivity with maximum affordability. All this performance is yours at the push of a button. To make the most of your P3150's capabilities, dozens of advanced options can be accessed through the user-friendly software interface.
Up to 4800x1200 dpi resolution, borderless and 6-colour printing for true Photo Quality.
Up to 48bit and 600x1200 dpi scanner for precise copy & scan results (PC connected copy).
Media card reader and Lexmark All-In-One Center software makes Digital Photography easy.

Short summary description Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm:
This short summary of the Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P3150, Inkjet, Color printing, 9600 x 9600 DPI, Color copying, Color scanning, A4

Long summary description Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm:
This is an auto-generated long summary of Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm based on the first three specs of the first five spec groups.

Lexmark P3150. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 9600 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
9600 x 9600 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 1200 DPI
Maximum copy speed (black, A4)
13.5 cpm
Maximum copy speed (color, A4)
7 cpm
Scanning
Scanning *
Color scanning
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
6
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Design
Market positioning *
Home & office
Weight & dimensions
Weight
10.5 lbs (4.75 kg)
Other features
Dimensions (WxDxH)
7.24 x 18.4 x 12.2" (184 x 468 x 310 mm)
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:45:20
Uk has collected 4 expert reviews for Lexmark P3150 Inkjet A4 9600 x 9600 DPI 17 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-05 10:09:30
The second-cheapest model submitted for the roundup, the $249 price tag is very attractive...
0%
v3.co.uk
Updated:
2011-10-03 22:45:20
Excellent value although output is slow.
0%
Country Distributor
United Kingdom 1 distributor(s)