location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu RC900 remote control RF Wireless DVD/Blu-ray Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K456-L100
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu RC900 remote control RF Wireless DVD/Blu-ray Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: RF Wireless
  • - Remote control proper use: DVD/Blu-ray
  • - Black
  • - Press buttons
  • - Number of devices supported: 1
  • - Maximum range: 393.7" (10 m)
Long product name Fujitsu RC900 remote control RF Wireless DVD/Blu-ray Press buttons :
The short editorial description of Fujitsu RC900 remote control RF Wireless DVD/Blu-ray Press buttons

2.4GHz, 78 chan, 60g, USB, Black
More>>>
Fujitsu RC900 remote control RF Wireless DVD/Blu-ray Press buttons:
The official marketing text of Fujitsu RC900 remote control RF Wireless DVD/Blu-ray Press buttons as supplied by the manufacturer

You will feel right at home by using familiar, intuitive controls for all your digital entertainment experiences.The RC900 sends command information to the connected 2.4GHz RF sensor from up to 10 meters away. You can power your Media Center with one remote.The friendly Media Center on-screen menus are specially designed for RC900 interaction, delivering a fun, engaging, and integrated digital media experience. With all the power and functionality of Windows Media Center Edition, plus new features that let
you watch and record TV, manage your music, play DVDs, and more, Remote Control RC900
gives you a remarkable new way to experience digital media in your home.

Short summary description Fujitsu RC900 remote control RF Wireless DVD/Blu-ray Press buttons:
This short summary of the Fujitsu RC900 remote control RF Wireless DVD/Blu-ray Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu RC900, DVD/Blu-ray, RF Wireless, Press buttons, Black

Long summary description Fujitsu RC900 remote control RF Wireless DVD/Blu-ray Press buttons:
This is an auto-generated long summary of Fujitsu RC900 remote control RF Wireless DVD/Blu-ray Press buttons based on the first three specs of the first five spec groups.

Fujitsu RC900. Remote control proper use: DVD/Blu-ray, Interface: RF Wireless. Number of devices supported: 1, Maximum range: 393.7" (10 m). Input type: Press buttons

Design
Interface *
RF Wireless
Remote control proper use *
DVD/Blu-ray
Product color *
Black
Input type *
Press buttons
Display
Built-in display
No
Performance
Number of devices supported *
1
Maximum range *
393.7" (10 m)
Frequency band
2.4 GHz
Plug and Play
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Weight & dimensions
Width
1.77" (45 mm)
Depth
0.866" (22 mm)
Height
5.79" (147 mm)
Weight
2.12 oz (60 g)
Packaging content
Quick start guide
Yes
System requirements
USB required
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 55 °C
Other features
Compatible operating systems
Windows 7/Vista/XP