location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATDOCKU3FGB laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATDOCKU3FGB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCKU3FGB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843935 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year warranty and free lifetime technical support
Long product name StarTech.com SATDOCKU3FGB laptop dock/port replicator Black :
The short editorial description of StarTech.com SATDOCKU3FGB laptop dock/port replicator Black

SuperSpeed USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan
More>>>
StarTech.com SATDOCKU3FGB laptop dock/port replicator Black:
The official marketing text of StarTech.com SATDOCKU3FGB laptop dock/port replicator Black as supplied by the manufacturer

The SATDOCKU3SEF Hard Drive Docking Station (eSATA/USB 3.0 to SATA) delivers quick and easy access to a 2.5in or 3.5in SATA hard disk drive (HDD) or solid state drive (SSD) through either eSATA or USB connectivity, making it compatible with almost any system.

The docking station features a built-in 80mm cooling fan that provides increased reliability and lifespan to HDDs by keeping the drives cooler. The variable fan speed control allows for on-the-fly adjustments for any type of HDD, or to balance cooling with noise.

The docking station supports full eSATA data transfer rates of up to 3 Gbps, and USB 3.0 transfer rates up to 5 Gbps while backward compatible with USB 2.0 system transfer rates of up to 480 Mbps.

For an even more versatile storage solution, this eSATA/USB 3.0 HDD docking station can be used with our SATA to IDE hard drive adapter (SAT2IDEADP) enabling you to use 2.5in or 3.5in IDE hard drives with the dock.

Short summary description StarTech.com SATDOCKU3FGB laptop dock/port replicator Black:
This short summary of the StarTech.com SATDOCKU3FGB laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATDOCKU3FGB, Black, Serial ATA, 2.5,3.5", 15 V, 2 A, 5 - 80 °C

Long summary description StarTech.com SATDOCKU3FGB laptop dock/port replicator Black:
This is an auto-generated long summary of StarTech.com SATDOCKU3FGB laptop dock/port replicator Black based on the first three specs of the first five spec groups.

StarTech.com SATDOCKU3FGB. Product color: Black. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5,3.5". Output voltage: 15 V, Output current: 2 A. Weight: 17.8 oz (505 g). Package weight: 32.8 oz (930 g)

Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
1
Performance
Product color *
Black
Storage
Number of HDDs supported
1
Supported HDD interfaces
Serial ATA
Supported HDD sizes
2.5, 3.5"
Power
Output voltage
15 V
Output current
2 A
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
17.8 oz (505 g)
Packaging data
Package weight
32.8 oz (930 g)
Other features
Dimensions (WxDxH)
3.62 x 5.12 x 5" (92 x 130 x 127 mm)
Maximum data transfer rate
5000 Mbit/s
Interface
USB/eSATA
Power requirements
110 - 240 VAC
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2, Mac OS X, Linux
Country Distributor
United Kingdom 1 distributor(s)