location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MDP2DPMF3 DisplayPort cable 36" (0.914 m) Mini DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft Mini DisplayPort to DisplayPort 1.2 Video Cable Adapter M/F - DisplayPort 4k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2DPMF3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843287 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com MDP2DPMF3 DisplayPort cable 36" (0.914 m) Mini DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 36" (0.914 m)
  • - Mini DisplayPort
  • - DisplayPort
  • - Black
Guarantee: Lifetime Warranty
Long product name StarTech.com MDP2DPMF3 DisplayPort cable 36" (0.914 m) Mini DisplayPort Black :
The short editorial description of StarTech.com MDP2DPMF3 DisplayPort cable 36" (0.914 m) Mini DisplayPort Black

StarTech.com 3 ft Mini DisplayPort to DisplayPort 1.2 Video Cable Adapter M/F - DisplayPort 4k with HBR2 support - Mini DP (M) to DP (F)
More>>>
StarTech.com MDP2DPMF3 DisplayPort cable 36" (0.914 m) Mini DisplayPort Black:
The official marketing text of StarTech.com MDP2DPMF3 DisplayPort cable 36" (0.914 m) Mini DisplayPort Black as supplied by the manufacturer

Create a high-resolution 4k x 2k connection with HBR2 support between your DisplayPort monitor and a Mini DisplayPort laptop

The MDP2DPMF3 3ft Mini DisplayPort to DisplayPort 1.2 video cable adapter lets you add a standard DisplayPort connection port to your existing laptop or Mac Mini. Easy to use and install, this cost-effective solution makes it easy for you to go from Mini DP to DP, in order to get the most from your Mini DisplayPort device.

The Mini DP to DP cable supports high resolutions of up to 4k x 2k (3840 x 2160) @ 60Hz with a maximum HBR2 bandwidth of 21.6 Gbps. The cable also supports Multi-Stream (MST) for daisy chaining multiple monitors and provides optional audio support.

The MDP2DPMF3 is backed by StarTech.com’s Lifetime Warranty, for guaranteed reliability and ensures that digitally protected content is displayed properly, with both HDCP and DPCP capability.

Please Note: Newer laptop and desktop computers (e.g. Apple) come equipped with Thunderbolt ports only. Our Mini DP to DP Cables can be connected to the Thunderbolt ports, enabling you to connect your DP compatible displays.

The StarTech.com Advantage

- Cost-effective solution for adding a standard DisplayPort connection to your Laptop or Mac Mini
- Guaranteed reliability

Short summary description StarTech.com MDP2DPMF3 DisplayPort cable 36" (0.914 m) Mini DisplayPort Black:
This short summary of the StarTech.com MDP2DPMF3 DisplayPort cable 36" (0.914 m) Mini DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MDP2DPMF3, 36" (0.914 m), Mini DisplayPort, DisplayPort, Black, Male/Female, 1.63 oz (46.3 g)

Long summary description StarTech.com MDP2DPMF3 DisplayPort cable 36" (0.914 m) Mini DisplayPort Black:
This is an auto-generated long summary of StarTech.com MDP2DPMF3 DisplayPort cable 36" (0.914 m) Mini DisplayPort Black based on the first three specs of the first five spec groups.

StarTech.com MDP2DPMF3. Cable length: 36" (0.914 m), Connector 1: Mini DisplayPort, Connector 2: DisplayPort. Weight: 1.63 oz (46.3 g), Package width: 8.66" (220 mm), Package depth: 4.92" (125 mm)

Features
Cable length *
36" (0.914 m)
Connector 1 *
Mini DisplayPort
Connector 2 *
DisplayPort
Product color *
Black
Connector gender
Male/Female
Packaging data
Weight
1.63 oz (46.3 g)
Package width
8.66" (220 mm)
Package depth
4.92" (125 mm)
Package height
0.591" (15 mm)
Package weight
1.76 oz (50 g)
Country Distributor
United Kingdom 1 distributor(s)