location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PTA416/00 stereoscopic 3D glasses Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Passive 3D glasses PTA416/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTA416/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581603953
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name Philips PTA416/00 stereoscopic 3D glasses Black :
The short editorial description of Philips PTA416/00 stereoscopic 3D glasses Black

3D TV Glasses PTA416
More>>>
Philips PTA416/00 stereoscopic 3D glasses Black:
The official marketing text of Philips PTA416/00 stereoscopic 3D glasses Black as supplied by the manufacturer

Share a truly immersive 3D experience with the whole family with additional Easy 3D glasses from Philips. They are designed for comfort while offering a high performance. Be sure to get a Philips for the best 3D performance.

Short summary description Philips PTA416/00 stereoscopic 3D glasses Black:
This short summary of the Philips PTA416/00 stereoscopic 3D glasses Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PTA416/00, 3 oz (85 g), Black, 3.15 x 1.93 x 9.65" (80 x 49 x 245 mm)

Long summary description Philips PTA416/00 stereoscopic 3D glasses Black:
This is an auto-generated long summary of Philips PTA416/00 stereoscopic 3D glasses Black based on the first three specs of the first five spec groups.

Philips PTA416/00. Weight: 3 oz (85 g). Product color: Black. Package dimensions (WxDxH): 3.15 x 1.93 x 9.65" (80 x 49 x 245 mm)

Technical details
Compatible products
PDL7906, PFL76X6, PFL79X6, PFL8606D, PFL8956D
Weight & dimensions
Weight
3 oz (85 g)
Color
Product color *
Black
Packaging data
Package dimensions (WxDxH)
3.15 x 1.93 x 9.65" (80 x 49 x 245 mm)