location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync EX231Wp computer monitor 23" 1920 x 1080 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync EX231Wp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003149
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC MultiSync EX231Wp computer monitor 23" 1920 x 1080 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23"
  • - 1920 x 1080 pixels 16:9
  • - 25 ms 250 cd/m²
  • - 31 W
Long product name NEC MultiSync EX231Wp computer monitor 23" 1920 x 1080 pixels White :
The short editorial description of NEC MultiSync EX231Wp computer monitor 23" 1920 x 1080 pixels White

23", PVA, 16:9, 250cd/m2, 3000:1, 16.7M
More>>>
Short summary description NEC MultiSync EX231Wp computer monitor 23" 1920 x 1080 pixels White:
This short summary of the NEC MultiSync EX231Wp computer monitor 23" 1920 x 1080 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync EX231Wp, 23", 1920 x 1080 pixels, 25 ms, White

Long summary description NEC MultiSync EX231Wp computer monitor 23" 1920 x 1080 pixels White:
This is an auto-generated long summary of NEC MultiSync EX231Wp computer monitor 23" 1920 x 1080 pixels White based on the first three specs of the first five spec groups.

NEC MultiSync EX231Wp. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, Response time: 25 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 10:44:43
Uk has collected 17 expert reviews for NEC MultiSync EX231Wp computer monitor 58.4 cm (23") 1920 x 1080 pixels White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2012-03-08 10:44:41
The first thing you’ll notice about the MultiSync is its slim 15mm bezel. It makes the screen appear larger than 23in, and the NEC will be more economical in terms of desk space if you plan to run multiple displays side by side. This isn’t enough to ju...
Bottom line With its thin bezel, flexible stand and great image quality, the EX231Wp can almost justify its high price. However, a slow response time makes it unsuited to gaming...
80%
expertreviews.co.uk
Updated:
2012-03-08 10:44:41
NEC's new EX231Wp is a business monitor with a 1,920x1,080 resolution PVA panel and a fully-adjustable stand. PVA (Patterned Vertical Alignment) is a variant of the more common VA technology, and is meant to give better contrast ratios than normal VA p...
Bottom line A fully-adjustable stand, great energy efficiency and superb image quality make the EW2430 a great buy - unless you're a gamer...
100%
itreviews.com
Updated:
2013-04-28 02:14:35
Nearly all of today’s monitors, HDTVs, smartphones, and other devices with screens use a type of TFT (thin film transistor) LCD panel. For desktop monitors, the three most widely used TFT panel technologies are TN (twisted nematic), PVA (patterned vertica...
Bottom line The NEC MultiSync EX231Wp is a svelte 23-inch business display offering outstanding color quality and deep blacks...
60%
uk.hardware.info
Updated:
2014-01-24 01:22:12
The monitor will always remain the main focal point of a PC, no matter if you're a casual user, die-hard overclocker or hardware enthusiast. It's the component you will be staring at the most. The market for computer screens became quite rich in 2012, w...
0%
pcmag.com
Updated:
2013-05-02 01:26:16
Nearly all of today's monitors, HDTVs, smartphones, and other devices with screens use a type of TFT (thin film transistor) LCD panel. For desktop monitors, the three most widely used TFT panel technologies are TN (twisted nematic), PVA (patterned vertica...
Good Great color quality. Deep blacks. Ergonomic stand. Energy efficient.
Bad Only one USB port. So-so grayscale performance. Viewing angles could be better. No auto-rotate feature...
Bottom line The NEC MultiSync EX231Wp is a svelte 23-inch business display offering outstanding color quality and inky blacks. However, it has trouble with the lightest shades of gray and it loses color fidelity when viewed from the side...
70%
Country Distributor
United Kingdom 1 distributor(s)