location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX340
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4204B029 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 8.4 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Wi-Fi
  • - 19 lbs (8.6 kg)
Guarantee:
Long product name Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi :
The short editorial description of Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi

PIXMA MX340 - 4-in-1, InkJet, 4800 x 1200 dpi, 30 page ADF, Wi-Fi, USB 2.0, Bluetooth 2.0, 8600g
More>>>
Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi:
The official marketing text of Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi as supplied by the manufacturer

PIXMA MX340 is the ideal companion for the home and office; fax, print, copy and scan easily with the 30-sheet ADF, and enjoy the flexibility of built-in Wi-Fi.

Features
-Print, Scan, Copy and Fax
-Wi-Fi connectivity
-Super G3 fax with save to USB
-30-sheet ADF
-ISO: ESAT speed 8.4/4.8 ipm (mono/col.)
-USB scan
-Borderless photolab print in 43 sec.
-ChromaLife100+
-Productive inkjet All-In-One with Wi-Fi for the Home and Office.

Share 4-in-1 functionality without limits
Print, Scan, Copy and Fax from virtually anywhere in the home or office with Wi-Fi connectivity. Easily connect to a wireless network, without the need for clumsy connecting cables.

Fast faxing
Take advantage of fast, 33.6kbps Super G3 faxing. Incoming faxes can be saved to internal memory and then be saved to a USB key - so you can view and archive them without the need to print every one.

Productive document handling
Automatically Scan, Copy or Fax large documents fast and efficiently with the built-in, 30-sheet Automatic Document Feeder (ADF). Scan and save to ‘Compact pdf’ function ensures a small file size, ideal for saving or e-mailing.

Real quality. Realistic print speeds
Canon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real print performance. The PIXMA MX340 offers ISO ESAT speeds of 8.4ipm for mono documents and 4.8ipm for colour. Canon’s FINE technology with 2pl ink drops and up to 4800x1200dpi print resolution delivers the finest details. Print a 10x15cm borderless photo in approximately 43 seconds with default settings.*

Great photocopying
Copy colour photos, text and images quickly and accurately, with superb colour reproduction, thanks to Dual Colour Gamut Processing Technology.

PC-free scan and print
Scan images and documents direct to USB key or print images from PictBridge.

Smart, easy-to-use software
Easy-Web Print EX makes it easy to clip, edit and print information from the web, exactly the way you want it. Auto Document Fix delivers superb and easy-to-read scans for colour documents. Auto Photo Fix II corrects a wide range of common faults and optimises photo image quality.

Quick and easy
Quick Start gets functions up and running straight away. Then getting the most from them is easy, thanks to the intuitive and logical User Interface.

Long lasting, beautiful photos
The ChromaLife100+ system provides long lasting, beautiful photos. The combination of the PIXMA MX340, original Canon inks and certain genuine Canon photo papers preserves memories for a lifetime.

Short summary description Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi:
This short summary of the Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX340, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Direct printing

Long summary description Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MX340. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4.8 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.4 ppm
Print speed (color, normal quality, A4/US Letter)
4.8 ppm
Copying
Copying *
Color copying
Copy speed (color, normal quality, A4)
3.4 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Auto-redialing
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
4x6, 5x7"
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
45.5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
11 W
Power consumption (standby)
2.2 W
System requirements
Minimum RAM
128 MB
Minimum processor
300 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
19 lbs (8.6 kg)
Other features
Dimensions (WxDxH)
18 x 16.3 x 7.8" (458 x 415 x 198 mm)
Power requirements
AC 100-240V, 50/60Hz
Compatible operating systems
Windows 7/Vista/XP/2000 Mac OS X v.10.4.11 - v.10.6
PictBridge
Yes
Supported media weight(s)
64 - 300 g/m²
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:08:24
Uk has collected 18 expert reviews for Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI 8.4 ppm Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-17 06:08:23
This is a multi function unit (it has fax). It is almost all cream in colour apart from a black band and black vertical paper tray. As an All In One it would cost less, if anyone out there still uses fax either at home or in a small business write a co...
80%
gadgetspeak.com
Updated:
2011-08-17 06:08:23
Joining the merry-go-round of various printers and all-in-ones that have been incorporated into my computer set up if one of Canon’s new models...
80%
pcadvisor.co.uk
Updated:
2011-08-17 06:08:23
Product Code: 4204B008AA The Canon Pixma MX340 colour inkjet multifunction printer (with print, scan, copy, and fax capabilities) looks like a bargain until you factor in its pricey inks. If you don't print much, however, the Canon Pixma MX340 offer...
Bottom line The Canon Pixma MX340 does everything needed of an MFP, at a bare-bones level - and at a very low entry price. But if you do a lot of printing, you'll be better off in the long run with a model whose inks are more affordable. Jon L Jacobi and Melissa...
50%
pocket-lint.com
Updated:
2011-08-17 06:08:23
The Canon MX340 is a multi-function device for the budget conscious buyer. It's available for about £90 online, but that doesn't mean they've skimped on the specification. Of course, the Canon can print, copy and scan, but it also has a fax built-in a...
Good Cheap, well specified...
Bad Average copy performance...
Bottom line A cheap and well specified printer but one that just fails to set the standard due to average print quality Key specsBluetooth, Wi-Fi...
60%
expertreviews.co.uk
Updated:
2011-08-17 06:08:23
Canon's MX range of all-in-ones is aimed at the small and home business, as opposed to the MP range targeted at photo enthusiasts, so the Pixma MX340 includes an Automatic Document Feeder (ADF) and fax facilities, but no photo card readers or photo fee...
60%
itreviews.com
Updated:
2011-08-17 06:08:23
Small businesses looking for an affordable all-in-one printer which includes fax capability will be bowled over by the PIXMA MX340's versatility, Wi-Fi connection and speed of operation, although its ink usage is pricey and its colour quality variable...
0%
trustedreviews.com
Updated:
2011-08-17 06:08:23
The Canon PIXMA MX340 is a member of Canon's small-business range of inkjet all-in-one printers. They have fewer facilities for the photo enthusiast and more for the small office, so you can expect to see fax and an Automatic Document Feeder (ADF), but no...
70%
expertreviews.co.uk
Updated:
2011-08-17 06:08:23
Canon has consistently impressed us with the quality of its recent MFPs, but they haven't had much appeal for the budget conscious, with most of current models priced at over £100. At just over £80, the Pixma MX340 is a fully-featured four-in-one MFP w...
Bottom line The MX340 does everything, but its print costs make it unsuitable for high-volume printing...
60%
macworld.com
Updated:
2011-08-17 06:08:23
Canon’s Pixma MX340 color inkjet multifunction device (with print, scan, copy, and fax capabilities) looks like a bargain until you factor in its pricey inks. If you don’t print much, however, this machine offers just enough of everything else to enabl...
Good Wi-Fi connectivity...
Bad Color scans tend to be dark, Black ink is expensive...
Bottom line The Pixma MX340 does everything needed of an MFP, at a bare-bones level and at a very low entry price. But if you do a lot of printing, you’ll be better off in the long run with a model whose inks are more affordable...
50%
smartcomputing.com
Updated:
2011-08-17 06:08:23
The printer is compatible with Windows 2000/XP/Vista/7, as well as Mac OS X. It uses only two ink cartridges, one for color and one for black-and-white, and includes fax capability.
0%
printercomparison.com
Updated:
2011-08-17 06:08:23
Along with the previously reviewed Canon Pixma MX870 and Canon Pixma MX350, the Canon Pixma MX340 Office All-in-One was officially announced in January at the Consumer Electronics Show hosted in Las Vegas.The Pixma MX340 is the entry level model among...
Bottom line I really like the Canon Pixma line of printers because they are incredibly easy to set up and use, they offer useful features and the print quality is solid for both black and white text documents and color photos. The Canon PIXMA MX340 is no excepti...
70%
pcworld.com_techhive.com
Updated:
2011-08-17 06:08:23
The Canon Pixma MX340 color inkjet multifunction printer (with print, scan, copy, and fax capabilities) looks like a bargain ($100 as of June 1, 2010) until you factor in its pricey inks. If you don't print much, however, this machine offers just enoug...
Good WiFi connectivity, Low purchase price...
Bad Color scans tend to be dark, Black ink is expensive...
Bottom line Speed and print quality are decent, but the pricey black ink limits this unit to low-volume home use...
50%
pcmag.com
Updated:
2011-08-17 06:08:23
Although the Canon Pixma MX340 Wireless Office All-in-One Printer ($99.99 direct) is limited in some ways—with a low paper capacity, no Ethernet connector, and relatively slow speed—it offers far more than you would probably expect for the price. Th...
Good Prints, scans, copies, and faxes. Automatic document feeder. WiFi. Better-than-par output quality.
Bad Relatively slow. Relatively high cost for monochrome pages. Low paper capacity. No duplexer or Ethernet connector.
Bottom line The Canon Pixma MX340 Wireless Office All-in-One Printer is best suited for a home office or as a shared printer for home and home office use...
80%
electronicsme.com
Updated:
2011-08-17 06:08:23
Canon PIXMA MX340 4204B019 is a new wireless all-in-one inkjet printer from Canon. Aimed squarely at the small office/home office market, this new printer features WiFi wireless connectivity, a 30 page full duplex document feeder and Super G3 high spee...
Bottom line If you need a good small office/home office all-in-one printer, the Canon PIXMA MX340 makes a very good choice. It's packed with features, and the performance specs are impressive. It meets or exceeds the specs for most of the competition, and you get...
80%
technogog.com
Updated:
2011-08-17 06:08:23
Happy Valentine’s Day to all of you out there, to the girls anyway… Today for review I’ve got another all-in-one style printer. I’ve taken a look at printers from HP, Epson and Brother but it’s time to add a Canon to the mix, specifically the Pixma...
Good Well made and designed, High paper capacity, Inexpensive really, Ink is actually inexpensive, Quiet scanning...
Bad Large in size, Not much in terms of features for printing, Small and limited LCD display...
Bottom line If you’re looking for a printer that’s all about business then you’ll want to certainly take a closer look at the Pixma MX340. It’s a very capable printer that works fast and produces a quality print for both documents and photos...
90%
computershopper.com
Updated:
2011-08-17 06:08:24
When you're able to spend a lot of money for a printer, the decision is relatively easy, because manufacturers tend to cram in just about every feature you might need into their high-end models. The more difficult decision comes when buyi...
Good Excellent print quality; automatic document feeder; superior photo longevity...
Bad Non-backlit LCD; slow print speeds; higher-than-usual print costs; single color cartridge...
Bottom line If you’re willing to sacrifice print speed and some usability for top-notch print quality, this $100 all-in-one inkjet is for you...
79%
Country Distributor
Nederland 1 distributor(s)