Canon logo

Canon LV-LP12 projector lamp 150 W UHP

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171366
Info modified on:
24 Nov 2017, 03:29:28
Long product name Canon LV-LP12 projector lamp 150 W UHP:

150W, UHP, 2000h

Canon LV-LP12 projector lamp 150 W UHP:

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.

Short summary description Canon LV-LP12 projector lamp 150 W UHP:

Canon LV-LP12, UHP, 150 W, 2000 h, Canon, LV-S1/X1

Long summary description Canon LV-LP12 projector lamp 150 W UHP:

Canon LV-LP12. Lamp type: UHP, Bulb power: 150 W, Service life of lamp: 2000 h, Brand compatibility: Canon, Compatibility: LV-S1/X1

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.