location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX APPC-27X Rockchip RK3288 27" 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 9 Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APPC-27X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5027100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000001193266
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 20:01:08
The date of the most recent change of the data-sheet in Icecat's system
ProDVX 5027100 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX APPC-27X Rockchip RK3288 27" 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 9 Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One tablet PC Black
  • - Rockchip RK3288
  • - Touchscreen 27" Full HD 1920 x 1080 IPS
  • - 2 GB DDR3-SDRAM
  • - 16 GB Flash Card reader integrated
  • - ARM Mali-T764
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Android 9
Guarantee: 3 years
Long product name ProDVX APPC-27X Rockchip RK3288 27" 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 9 Wi-Fi 4 (802.11n) Black :
The short editorial description of ProDVX APPC-27X Rockchip RK3288 27" 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 9 Wi-Fi 4 (802.11n) Black

ProDVX APPC-32X
More>>>
ProDVX APPC-27X Rockchip RK3288 27" 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 9 Wi-Fi 4 (802.11n) Black:
The official marketing text of ProDVX APPC-27X Rockchip RK3288 27" 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 9 Wi-Fi 4 (802.11n) Black as supplied by the manufacturer

The ProDVX APPC-27X is an Android Panel PC with a 27” Touch Display. The ProDVX APPC-27X comes with Android 9 (or optional Linux). This device can be connected through RJ45 LAN, WiFi, Bluetooth and contains a standard option to schedule reboot or shut down. This Android SOC Touch Display has a projected capacitive touch display and metal housing.
The APPC-27X features a Pogo pin connection for optional accessories (Barcode Scanner, NFC Module, Camera Module) and VESA 100, for mounting brackets.

Short summary description ProDVX APPC-27X Rockchip RK3288 27" 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 9 Wi-Fi 4 (802.11n) Black:
This short summary of the ProDVX APPC-27X Rockchip RK3288 27" 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 9 Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX APPC-27X, 27", Full HD, Rockchip, 2 GB, 16 GB, Android 9

Long summary description ProDVX APPC-27X Rockchip RK3288 27" 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 9 Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of ProDVX APPC-27X Rockchip RK3288 27" 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 9 Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

ProDVX APPC-27X. Product type: All-in-One tablet PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Rockchip. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: ARM Mali-T764. Operating system installed: Android 9. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Touch technology
Multi-touch
Native aspect ratio
16:9
Display brightness
300 cd/m²
Panel type
IPS
Contrast ratio (typical)
3000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Multi-touch
Yes
Processor
Processor manufacturer *
Rockchip
Processor family *
Rockchip
Processor model *
RK3288
Processor cores
4
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
ARM
On-board graphics card model *
ARM Mali-T764
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11g, 802.11b, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Audio output
Yes
DC-in jack
Yes
Micro-USB ports quantity
1
S/PDIF out port
Yes
Design
Product color *
Black
Cable lock slot type
Kensington
Wall mountable
Yes
Housing material
Metal
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Performance
Product type *
All-in-One tablet PC
Software
Operating system installed *
Android 9
Weight & dimensions
Width (without stand)
25.6" (649.4 mm)
Depth (without stand)
1.73" (44 mm)
Height (without stand)
15.3" (389.7 mm)
Weight (without stand)
18.3 lbs (8.3 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
FCC, CE, RoHS
Logistics data
Harmonized System (HS) code
84713000
Other features
Mean time between failures (MTBF)
50000 h
COM ports quantity
2
Mini HDMI ports quantity
1
Backlight type
Edge LED
Backlight
Yes
Country Distributor
Nederland 2 distributor(s)