location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX IPPC-32

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPPC-32
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6032100 show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 20:01:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX IPPC-32
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One tablet PC Black
  • - Intel® Celeron® N3160 1.6 GHz
  • - Touchscreen 31.5" Full HD 1920 x 1080 IPS
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 64 GB SSD
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10
Guarantee: 2 years
Long product name ProDVX IPPC-32 :
The short editorial description of ProDVX IPPC-32

ProDVX IPPC-32
More>>>
ProDVX IPPC-32:
The official marketing text of ProDVX IPPC-32 as supplied by the manufacturer

The ProDVX IPPC-32 is an Intel Panel PC with a 31.5" Touch Display. The ProDVX IPPC-32 standard comes with an Intel Braswell N3160 Quad Core. This device can be connected through RJ45 LAN, WiFi, Bluetooth and is fanless due to passive cooling. This Intel SOC Touch Display has a projected capacitive touch display in metal housing. Optional accessories are an 1D-2D Barcode (USB) Module, NFC (USB) Module and VESA mounting brackets.

Short summary description ProDVX IPPC-32:
This short summary of the ProDVX IPPC-32 data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX IPPC-32, 31.5", Full HD, Intel® Celeron®, 4 GB, 64 GB, Windows 10

Long summary description ProDVX IPPC-32:
This is an auto-generated long summary of ProDVX IPPC-32 based on the first three specs of the first five spec groups.

ProDVX IPPC-32. Product type: All-in-One tablet PC. Display diagonal: 31.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product color: Black

Display
Display diagonal *
31.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Touch technology
Multi-touch
Native aspect ratio
16:9
Display brightness
400 cd/m²
Panel type
IPS
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Multi-touch
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3160
Processor cores
4
Processor boost frequency
2.24 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Integrated 4G WiMAX
No
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
64 GB
Storage media *
SSD
Total SSDs capacity
64 GB
Number of SSDs installed
1
SSD capacity
64 GB
SSD interface
M.2
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Combo headphone/mic port
Yes
Audio output
Yes
DC-in jack
Yes
Micro-USB ports quantity
1
S/PDIF out port
Yes
Design
Product color *
Black
Wall mountable
Yes
Housing material
Metal
Design
VESA mounting
Yes
Panel mounting interface
200 x 200 mm
Performance
Product type *
All-in-One tablet PC
Software
Operating system installed *
Windows 10
Processor special features
Intel Smart Connect Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Rapid Storage Technology
No
Power
AC adapter input voltage
110 - 240 V
AC adapter output voltage
12 V
Weight & dimensions
Width (without stand)
30.3" (769 mm)
Depth (without stand)
1.81" (46 mm)
Height (without stand)
18.5" (471 mm)
Weight (without stand)
22.9 lbs (10.4 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
FCC, CE, RoHS
Logistics data
Harmonized System (HS) code
84713000
Other features
Mean time between failures (MTBF)
50000 h
Backlight type
Edge LED
Backlight
Yes
Country Distributor
Nederland 2 distributor(s)